EN
  • EN
  • DE

SPX1521M3-5.0

Part No SPX1521M3-5.0
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 300mA Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192489-SPX1521M3-5.0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1521M3-5.0 CAD Model

Description

The SPX1521M3-5.0 is a low dropout (LDO) linear regulator from Exar Corporation, designed to provide a stable 5.0V output voltage with a low dropout voltage. It is commonly used in various electronic applications where a regulated voltage supply is crucial. This regulator features excellent transient response and thermal performance, making it suitable for demanding applications.

Applications

  • Post Regulation for Switching Power Supplies: Used to filter and regulate the output of switching power supplies, providing a cleaner and more stable voltage.
  • Battery-Powered Systems: Ideal for use in battery-operated devices to maintain a constant voltage supply as the battery discharges.
  • Microprocessor Power Supplies: Provides a stable voltage source for microprocessors and microcontrollers.
  • Portable Electronics: Used in devices such as mobile phones, tablets, and other handheld devices.
  • PC Motherboards: Can be implemented to regulate voltage for various components on a PC motherboard.

Features

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltages, maximizing efficiency.
  • Fixed Output Voltage: Provides a stable and precise 5.0V output.
  • Short Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  • Over Temperature Protection: Shuts down the regulator if the temperature exceeds a safe level, preventing damage.
  • Excellent Transient Response: Quickly responds to changes in load current, maintaining a stable output voltage.
  • Reverse Battery Protection: Prevents damage from reversed battery connection.

Benefits

  • Stable Voltage Supply: Ensures reliable operation of electronic devices by providing a consistent and accurate voltage.
  • Extended Battery Life: Low dropout voltage and high efficiency contribute to longer battery life in portable applications.
  • Protection Against Faults: Short circuit and over temperature protection prevent damage to the regulator and the load.
  • Improved System Reliability: Stable voltage supply and protection features enhance the overall reliability of the electronic system.
  • Simplified Design: Fixed output voltage simplifies the design process, reducing the number of external components needed.

The SPX1521M3-5.0 is typically available in a 3-pin SOT-223 package. It requires an input capacitor and an output capacitor for stable operation. The recommended input voltage range is typically a few volts above the output voltage up to its maximum input voltage rating. The regulator can supply up to 150mA of output current. The internal circuitry includes features to minimize noise and ripple, ensuring a clean and stable output voltage. This makes it a reliable choice for powering sensitive electronic components.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess