EN
  • EN
  • DE

LTC3805MPMSE#PBF

Part No LTC3805MPMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 10MSOP  /  Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.95V ~ 9.5V
Frequency - Switching 70kHz ~ 700kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LTC3805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3805MPMSE#PBF,2156-LTC3805MPMSE#PBF-505
Standard Package 50
Win Source Part Number 1072411-LTC3805MPMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3805MPMSE#PBF CAD Model

Description

Analog Devices Inc. LTC3805MPMSE#PBF Product Overview

The LTC3805MPMSE#PBF is a high-performance, current mode PWM controller from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced controller is designed for use in step-down (buck) switching regulators, providing efficient power conversion for a wide range of applications including telecommunications, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: The LTC3805MPMSE#PBF operates over a broad input voltage range, making it suitable for applications with varying input power sources.
  • Adjustable Operating Frequency: Users can set the operating frequency from 100kHz to 500kHz, allowing flexibility in the design of the power supply.
  • High Efficiency: The controller is optimized for efficiency, reducing power loss and heat generation in the system.
  • No Sense Resistor Required: This feature simplifies the design and reduces the bill of materials by eliminating the need for an external current sense resistor.
  • Low Shutdown Current: The LTC3805MPMSE#PBF exhibits a low shutdown current, which is critical for power-sensitive applications.
  • Stable with Ceramic Output Capacitors: The device is designed to work reliably with ceramic output capacitors, providing stable operation and a reduced component size.
  • Thermal Protection: The LTC3805MPMSE#PBF includes thermal protection features to safeguard the device under high-temperature conditions.

Applications

With its robust feature set, the LTC3805MPMSE#PBF is well-suited for a variety of applications, including but not limited to:

  • Point of Load (POL) Power Supplies
  • DC/DC Converters
  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial and Automotive Systems

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3805MPMSE#PBF is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability for critical applications where failure is not an option.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess