EN
  • EN
  • DE

LTC3838EUHF-1#TRPBF

Part No LTC3838EUHF-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Reel - TR
Supply Voltage 4.5V ~ 38V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC3838
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879737-LTC3838EUHF-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3838EUHF-1#TRPBF CAD Model

Description

The LTC3838EUHF-1#TRPBF is a cutting-edge dual step-down DC/DC controller designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This controller is engineered to manage and convert higher DC voltages into lower regulated voltages with exceptional efficiency and precision, making it a prime choice for a wide range of applications such as telecommunications, networking, and industrial systems.

Characterized by its PolyPhase® operation, the LTC3838EUHF-1#TRPBF offers the ability to phase-align multiple controllers, providing a scalable solution for applications that require higher load currents. This feature also helps to reduce input and output ripple, thereby minimizing the need for bulky and expensive filtering components.

The device operates over a wide input voltage range and is capable of producing a fixed output voltage with high accuracy. It features a robust design with integrated MOSFET drivers and a fixed frequency current mode architecture that ensures stable operation under a variety of conditions. The LTC3838EUHF-1#TRPBF also includes a differential output voltage sensing capability, which improves the accuracy of the output voltage in the presence of IR voltage drops along the PCB traces.

One of the key advantages of this controller is its programmable soft-start feature, which limits the inrush current during startup, thereby preventing damage to sensitive components. Additionally, the LTC3838EUHF-1#TRPBF incorporates a range of protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring reliable and safe operation even under fault conditions.

The device is available in a compact 38-lead QFN package and is specified for operation from -40°C to 125°C, making it suitable for use in harsh environments. The LTC3838EUHF-1#TRPBF is also designed for easy implementation into existing designs, with minimal external components required, which helps to reduce overall system cost and complexity.

In summary, the LTC3838EUHF-1#TRPBF from Analog Devices Inc. is an advanced, versatile, and reliable solution for managing power in sophisticated electronic systems, offering designers a high-performance option for their power conversion needs.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7401 $77.2203
6+ $21.1201 $126.7206
9+ $20.4601 $184.1409
12+ $19.8001 $237.6012
16+ $19.1401 $306.2416
21+ $17.1601 $360.3621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 709 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess