EN
  • EN
  • DE

LTC3858IUFD-1#TRPBF

Part No LTC3858IUFD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4V ~ 38V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC3858
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879751-LTC3858IUFD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3858IUFD-1#TRPBF CAD Model

Description

Product Overview: LTC3858IUFD-1#TRPBF from Analog Devices Inc.

The LTC3858IUFD-1#TRPBF is a high-performance, dual-output synchronous step-down switching regulator controller designed and manufactured by Analog Devices Inc. This advanced integrated circuit (IC) is engineered to drive all N-channel power MOSFET stages, which makes it an ideal choice for point-of-load applications that require high efficiency, fast transient response, and precise voltage regulation.

Featuring a wide input voltage range from 4.5V to 38V, the LTC3858IUFD-1#TRPBF is capable of catering to a diverse array of power sources, including those from multi-cell batteries, unregulated wall adapters, and industrial supplies. It is particularly adept at managing complex power systems that necessitate dual outputs with independent tracking capabilities.

The device incorporates a powerful 1.1Ω onboard gate drivers, which facilitate the use of high power external MOSFETs, ensuring robust and efficient power conversion. The LTC3858IUFD-1#TRPBF operates with a selectable fixed frequency between 250kHz to 770kHz and can also be synchronized to an external clock within the same frequency range, allowing for flexible design integration and noise-sensitive applications.

With its current mode operation, the LTC3858IUFD-1#TRPBF provides excellent line and load transient response. It also includes a differential output voltage sensing for each channel, which improves the accuracy of the output voltage regulation, even in the presence of voltage drops due to PCB trace resistance.

Additional features of the LTC3858IUFD-1#TRPBF include a phase-lockable frequency (75kHz to 850kHz), OPTI-LOOP® compensation, output overvoltage protection, and a power good output signal. It also has a built-in soft-start to control the inrush current during startup and a tracking capability for smooth supply sequencing.

The LTC3858IUFD-1#TRPBF is available in a 28-lead QFN package with exposed pad for enhanced thermal performance, making it suitable for compact and thermally challenging environments. With its robust feature set and high reliability, this product is an excellent choice for high-performance power regulation in telecommunications, industrial, automotive, and computing applications.

Analog Devices Inc. ensures that the LTC3858IUFD-1#TRPBF meets stringent quality and performance standards, providing designers with a trustworthy solution for their power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess