EN
  • EN
  • DE

LTC3862EUH#TRPBF

Part No LTC3862EUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001286-LTC3862EUH#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Product Status Active
Base Product Number LTC3862
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC3862EUH#TRPBF CAD Model

Description

Introducing the LTC3862EUH#TRPBF from Analog Devices Inc.

The LTC3862EUH#TRPBF is a high-performance, step-up DC/DC controller designed by Analog Devices Inc. to cater to a wide array of power supply applications. This versatile controller is specifically engineered to manage dual, high power outputs with ease, making it an ideal component for systems requiring reliable and efficient power conversion.

Key Features

  • Wide Input Voltage Range: The LTC3862EUH#TRPBF operates with an input voltage range from 4V to 60V, making it suitable for a variety of applications, from automotive to industrial power systems.
  • Phase-Lockable Fixed Frequency: With a frequency range of 50kHz to 850kHz, this controller can be locked to an external clock, allowing for noise-sensitive applications to minimize electromagnetic interference.
  • Current Mode Control: The device employs current mode control for fast transient response and excellent loop stability.
  • Adjustable Slope Compensation: This feature helps to maintain stability over a wide range of input and output voltages.
  • Powerful 1.1Ω Gate Drivers: The LTC3862EUH#TRPBF integrates strong gate drivers to efficiently handle power MOSFETs, ensuring robust performance and reduced switching losses.

Applications

The LTC3862EUH#TRPBF is designed to support a broad spectrum of applications, including but not limited to:

  • Telecommunications Power Systems
  • Automotive Power Supplies
  • Industrial Power Supplies
  • Power Distribution Systems
  • Heavy Duty Battery-Powered Devices

Package and Reliability

Housed in a compact 32-lead QFN package, the LTC3862EUH#TRPBF is not only space-efficient but also features a thermally enhanced design. This ensures that the device can operate reliably over a temperature range of -40°C to 125°C, providing consistent performance in harsh environmental conditions.

In summary, the LTC3862EUH#TRPBF by Analog Devices Inc. is a robust and flexible solution for your high-power, dual-output DC/DC conversion needs. Its wide input voltage range, powerful gate drivers, and versatile features make it an excellent choice for designers looking to enhance the efficiency and reliability of their power supply systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2762 $57.1048
9+ $11.7139 $105.4251
14+ $11.3478 $158.8692
19+ $10.9817 $208.6523
24+ $10.6157 $254.7768
32+ $9.5175 $304.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 858 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess