EN
  • EN
  • DE

LTC3863IDE#TRPBF

Part No LTC3863IDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Regulator Positive or Negative Output Step-Down - DC-DC Controller IC 12-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 3.5V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-DFN (4x3)
Family Name LTC3863
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879762-LTC3863IDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3863IDE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3863IDE#TRPBF High Voltage Step-Down DC/DC Controller

The LTC3863IDE#TRPBF from Analog Devices Inc. is a robust high voltage, non-isolated step-down DC/DC controller designed to deliver efficiency and performance for a wide range of applications. This versatile component is ideal for automotive, industrial, telecommunications, and high-density power systems that require a stable and reliable power supply.

Key Features:

  • Wide Input Voltage Range: The LTC3863 operates with an input voltage range from 4V to 60V, making it suitable for systems with varying input supplies, including those subject to high voltage transients.
  • Adjustable Output Voltage: Its output voltage can be set from 0.8V to VIN, providing the flexibility required for diverse applications and ensuring compatibility with modern low-voltage circuits.
  • High Efficiency: The device employs a constant frequency, current mode architecture, which contributes to its high efficiency and excellent line and load regulation.
  • Robust Protection Features: The LTC3863 comes with a range of protection features including overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the device and the system against fault conditions.
  • Flexible Operation Modes: It offers selectable continuous or discontinuous operation modes, allowing designers to optimize efficiency based on load requirements.
  • Low Shutdown Current: The quiescent current in shutdown mode is reduced to a mere 15uA, minimizing power drain when the device is not active.
  • Compact Packaging: Available in a 12-lead DFN package, the LTC3863IDE#TRPBF is designed for space-constrained applications while providing excellent thermal performance.

Applications:

The LTC3863IDE#TRPBF is highly versatile and can be used in a variety of applications, including:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Battery-Powered Devices

With its wide input voltage range and extensive feature set, the LTC3863IDE#TRPBF is a powerful solution for designers looking to create stable and efficient power supply circuits in demanding environments. Analog Devices Inc. ensures that this product meets the highest quality and performance standards, aligning with the needs of today’s advanced electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8682 $84.8682
2+ $69.6350 $139.2700
3+ $67.4589 $202.3767
4+ $65.2829 $261.1316
5+ $63.1069 $315.5345
7+ $56.5788 $396.0516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,407 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess