EN
  • EN
  • DE

LTC3887IUJ-2#PBF

Part No LTC3887IUJ-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL OUTPUT POLYPHASE STEP-DOWN  /  Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series PolyPhase®
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5V ~ 34V
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control, Phase Control
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LTC3887
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3887IUJ-2#PBF
Standard Package 61
Win Source Part Number 1072457-LTC3887IUJ-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3887IUJ-2#PBF CAD Model

Description

The LTC3887IUJ-2#PBF is a high-performance, dual output polyphase synchronous step-down DC/DC controller designed by Analog Devices Inc. This advanced power management integrated circuit (IC) is specifically engineered to deliver precise voltage regulation and high efficiency for complex and demanding applications.

Key Features:

  • Integrated Digital Power System Management (PSM): The LTC3887IUJ-2#PBF incorporates a digital interface that enables real-time monitoring and control over the power system. With the LTC3887's onboard EEPROM, designers can store custom configurations and easily manage system parameters such as output voltage, margining, and supervisory limits.
  • Wide Input Voltage Range: This controller operates effectively with an input voltage range from 4.5V to 24V, making it versatile for a variety of power sources and suitable for many different types of electronic equipment.
  • Dual Output Channels: The device provides two output channels that are capable of delivering a continuous output current with high efficiency, ensuring stable operation for dual supply applications.
  • PolyPhase Operation: It supports PolyPhase operation, which reduces input and output ripple and allows for the use of smaller and less costly capacitors and inductors, optimizing the overall solution size and cost.
  • Programmable Loop Compensation: The LTC3887IUJ-2#PBF allows for easy loop compensation, enabling optimal transient response and stability for a wide range of power supply designs.
  • Robust Protection Features: It includes overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring the safety and reliability of the power supply and the system it powers.
  • I²C/SMBus Compatible Serial Interface: The controller features an I²C/SMBus compatible serial interface that facilitates communication with microcontrollers or processors for advanced system control and telemetry.

Applications:

The LTC3887IUJ-2#PBF is ideal for a broad range of applications, including:

  • Datacom and Telecom Systems
  • Industrial and Medical Equipment
  • FPGA, DSP, and ASIC Power Supplies
  • Networking and Storage Systems
  • High-Density Power Systems

With its precision voltage control, digital power system management, and robust feature set, the LTC3887IUJ-2#PBF from Analog Devices Inc. represents a state-of-the-art solution for modern power supply design challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0196 $57.0588
7+ $15.6058 $109.2406
10+ $15.1181 $151.1810
14+ $14.6304 $204.8256
18+ $14.1428 $254.5704
24+ $12.6797 $304.3128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess