EN
  • EN
  • DE

LTC4000EUFD-1#PBF

Part No LTC4000EUFD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description High Voltage, High Current Controller for Battery Charging and Power Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Lead Free Lead Free
Max Charge Current 20 A
Max Input Voltage 60 V
Max Operating Temperature 125 °C
Max Supply Voltage 60 V
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Nominal Input Voltage 3 V
Number of Outputs 1
Number of Pins 28
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1120715-LTC4000EUFD-1#PBF
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4000EUFD-1#PBF CAD Model

Description

Analog Devices LTC4000EUFD-1#PBF High Voltage High Current Controller

The LTC4000EUFD-1#PBF is a sophisticated high voltage, high current controller for battery charging and power management, designed and manufactured by Analog Devices Inc. This advanced integrated circuit (IC) transforms an external DC/DC power supply into a high-performance battery charger capable of handling a wide array of battery chemistries, including Li-Ion, Li-Polymer, LiFePO4, Lead Acid, and NiMH batteries.

With an input voltage range of 3V to 60V and a capability to produce a charging current up to several amps (depending on the external components), the LTC4000EUFD-1#PBF offers a versatile solution for various applications. It is ideal for portable devices, power tools, electric vehicles, and energy storage systems, where efficient charging and power management are critical.

The product features a range of functionalities that ensure safe and efficient operation. It includes accurate programmable charge current monitoring, charge voltage regulation, and charge termination. Additionally, the LTC4000EUFD-1#PBF supports an intelligent PowerPath management system that gives priority to system load over battery charging, thus ensuring the device remains operational even when the battery is low or absent.

One of the standout features of the LTC4000EUFD-1#PBF is its ability to operate with very low voltage drops, translating to higher efficiency and lower heat generation. It also provides optional temperature-qualified charging by sensing an external thermistor adjacent to the battery. This ensures that the battery is charged within its safe temperature range, enhancing the longevity and reliability of the battery.

For added flexibility, the LTC4000EUFD-1#PBF includes an instant-on operation to power the system even with a dead or missing battery, and a wide range of programmable features accessible via its I2C interface. This allows for customization of charge parameters to suit specific application requirements.

Encased in a 28-lead QFN package, the LTC4000EUFD-1#PBF is designed for compact and thermally efficient layouts, making it an excellent choice for space-constrained applications that require robust power management solutions.

Overall, the LTC4000EUFD-1#PBF from Analog Devices Inc. is a powerful and flexible controller that provides advanced features for battery charging and power management, ensuring optimal performance and safety for a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3232 $66.6160
11+ $10.9318 $120.2498
17+ $10.5903 $180.0351
23+ $10.2487 $235.7201
30+ $9.9071 $297.2130
40+ $8.8822 $355.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,679 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess