EN
  • EN
  • DE

LTC4226CUD-1#TRPBF

Part No LTC4226CUD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Hot Swap Controller 2 Channel General Purpose 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name LTC4226
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879832-LTC4226CUD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4226CUD-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4226CUD-1#TRPBF Dual Hot Swap Controller

The LTC4226CUD-1#TRPBF from Analog Devices Inc. is a sophisticated dual Hot Swap controller designed to enable safe board insertion and removal from a live backplane. This integrated circuit provides independent control of the two supply rails, ensuring that electronic components receive power in a controlled manner and are protected from inrush currents and potential fault conditions.

Key Features

  • Dual Channel Operation: The device can independently control two power supply rails, typically 12V and 3.3V or 5V, which allows for versatility in managing different system power requirements.
  • Adjustable Current Limit: Users can set the current limit threshold via external resistors, providing flexibility to accommodate various load requirements and ensuring compatibility with a wide range of applications.
  • Overcurrent Protection: The LTC4226CUD-1#TRPBF features fast overcurrent protection to prevent damage to the board and connected devices in the event of a short circuit or excessive load conditions.
  • Power Good Outputs: Each channel has a 'power good' output that can be used for power sequencing or as a status indicator to ensure that downstream devices are powered up correctly and safely.
  • High-Availability Systems: With its robust design, the device is ideal for high-availability systems that require continuous operation and minimal downtime.
  • Compact Package: The controller comes in a compact 12-Lead QFN package, which is space-efficient and suitable for dense PCB layouts.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range, making it suitable for industrial and commercial applications.

Applications

The LTC4226CUD-1#TRPBF is widely used in server farms, telecom systems, and data centers, where reliable power management is crucial. It is also suitable for RAID systems, network routers, and switches, as well as other enterprise-level IT equipment that requires hot-swapping capabilities for maintenance and scalability.

With its advanced feature set, the LTC4226CUD-1#TRPBF ensures that system power integrity is maintained, offering design engineers a reliable solution for managing power distribution in complex electronic systems.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix #TRPBF, which facilitates automated assembly processes for high-volume production. For detailed specifications and ordering information, please refer to the official Analog Devices Inc. datasheet and product resources.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess