EN
  • EN
  • DE

LTC4227CUFD-1#TRPBF

Part No LTC4227CUFD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Voltage - Supply 2.9V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 2 mA
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x5)
Base Product Number LTC4227
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 879833-LTC4227CUFD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4227CUFD-1#TRPBF CAD Model

Description

Product Overview: LTC4227CUFD-1#TRPBF

The LTC4227CUFD-1#TRPBF is a state-of-the-art dual Hot Swap™ controller designed by Analog Devices Inc. to enable safe board insertion and removal from a live backplane. This advanced component is specifically tailored to manage electronic circuits' power distribution by allowing a board to be safely inserted and removed from a live backplane without causing any disruption to the main power bus.

Key Features

  • Integrated Dual Channel: The device includes two independent Hot Swap controllers, allowing for the management of two separate power supplies within a single package.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.9V to 18V, making it versatile for various applications.
  • Adjustable Current Limit: The LTC4227CUFD-1#TRPBF provides an adjustable overcurrent limit, which helps to protect the circuit by preventing excessive current from flowing during fault conditions.
  • Fast Overcurrent Fault Response: The product is designed for quick response to overcurrent faults, ensuring rapid protection of the system.
  • Power Good Outputs: It features "power good" outputs that can be used to indicate when the power supply is stable and within operational limits.
  • Compact Package: The device comes in a 24-lead QFN package, which is ideal for space-constrained applications.

Applications

The LTC4227CUFD-1#TRPBF is suitable for a wide range of applications, including:

  • Redundant Power Systems
  • Industrial Servers
  • Network Routers and Switches
  • Storage Systems
  • Telecommunications Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the LTC4227CUFD-1#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and telecommunications applications, ensuring reliable performance in demanding environments. The part number ending with "TRPBF" indicates that the devices are provided in tape and reel packaging, suitable for automated assembly processes, and are lead (Pb) free.

With its robust feature set and reliable performance, the LTC4227CUFD-1#TRPBF is an excellent choice for designers looking to enhance system safety and reliability through effective power management.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.3046 $79.3046
2+ $65.0704 $130.1408
3+ $63.0364 $189.1092
4+ $61.0036 $244.0144
5+ $58.9697 $294.8485
7+ $52.8701 $370.0907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess