EN
  • EN
  • DE

LTC4231IUD-1#TRPBF

Part No LTC4231IUD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 12QFN / Hot Swap Controller 1 Channel General Purpose 12-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply 2.7V ~ 36V
Current - Output (Max) -
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 4 µA
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Base Product Number LTC4231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353376-LTC4231IUD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4231IUD-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4231IUD-1#TRPBF Hot Swap Controller

The LTC4231IUD-1#TRPBF is a sophisticated hot swap controller designed by Analog Devices Inc. to enable safe board insertion and removal from a live backplane. Equipped with an integrated MOSFET gate driver, this controller is an essential component for managing inrush current and protecting circuitry in high-availability systems.

This hot swap controller operates over a wide input voltage range of 2.7V to 36V, making it versatile for various applications, including telecom, datacom, and industrial systems. The LTC4231IUD-1#TRPBF is housed in a compact 16-lead QFN package, ensuring a minimal footprint on the PCB while providing robust functionality.

Key features of the LTC4231IUD-1#TRPBF include:

  • Adjustable Supply Voltage Range: The device's supply voltage range can be adjusted from 2.7V to 36V, accommodating a broad spectrum of power systems.
  • Gate Driver for External N-Channel MOSFET: The integrated gate driver simplifies the design by directly driving an external N-channel MOSFET, which is used for controlling the inrush current.
  • Adjustable Current Limit: Users can set the current limit threshold to match the requirements of their specific application, providing flexibility and protection against overcurrent conditions.
  • Overcurrent Fault Timer: The device includes a programmable fault timer that provides additional protection by limiting the duration of overcurrent events.
  • Power Good Output: A "power good" output signal is provided, which can be used for downstream load enable, sequencing, or as a status indicator.
  • UV/OV Protection: Under-voltage and over-voltage lockout features ensure that the power supply remains within safe operating conditions.
  • Thermal Shutdown: The LTC4231IUD-1#TRPBF is equipped with a thermal shutdown mechanism to prevent damage from excessive heat.

This controller is designed for rugged environments, with an operating temperature range of -40°C to 85°C, ensuring reliable performance under various conditions. The LTC4231IUD-1#TRPBF's advanced features make it an ideal solution for managing power distribution while safeguarding sensitive electronic components during hot swapping.

Whether it's for server farms, network switches, or industrial equipment, the LTC4231IUD-1#TRPBF from Analog Devices Inc. offers a compact, efficient, and reliable solution for hot swap control applications.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2015 $84.4030
3+ $34.6269 $103.8807
5+ $33.5448 $167.7240
7+ $32.4627 $227.2389
8+ $31.3806 $251.0448
11+ $28.1344 $309.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess