EN
  • EN
  • DE

LTC4263CS#TRPBF

Part No LTC4263CS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features Power Over Ethernet Controller 1 Channel
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC4263
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number LTC4263CS#TRPBFTR, LTC4263CS#TRPBFDKR, LTC4263CS#TRPBF-ND, LTC4263CS#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845394-LTC4263CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4263CS#TRPBF CAD Model

Description

Product Overview: LTC4263CS#TRPBF

The LTC4263CS#TRPBF is a cutting-edge single-channel Power over Ethernet (PoE) controller with integral power MOSFET, designed and manufactured by Analog Devices Inc. This sophisticated component is an essential solution for applications requiring a compact, efficient, and reliable power source delivered over Ethernet cabling. It is compliant with the IEEE 802.3af standard, ensuring compatibility with a wide range of PoE devices and systems.

Key Features

  • IEEE 802.3af Compliant: The LTC4263CS#TRPBF adheres to the stringent specifications of the IEEE 802.3af standard, making it suitable for a variety of PoE applications.
  • Integrated Power MOSFET: This device comes with an integrated power MOSFET, which simplifies the design process by reducing the number of external components required for power delivery.
  • Signature Resistor Discharge: The product features a signature resistor discharge, ensuring that the PD signature is quickly removed when power is disconnected, allowing for rapid power cycling and system reconfiguration.
  • High Efficiency: The LTC4263CS#TRPBF is designed for high efficiency, which minimizes power loss and heat generation, leading to more reliable operation and longer system life.
  • Advanced Protection: The device includes overcurrent, overvoltage, undervoltage, and thermal protection features, safeguarding both the PoE controller and the powered device against a range of potential faults.

Applications

The LTC4263CS#TRPBF is ideal for various applications that require a reliable and efficient power delivery mechanism. These include:

  • VoIP Phones
  • Wireless Network Access Points
  • Security Cameras
  • Networked Appliances

Product Specifications

The LTC4263CS#TRPBF operates over a wide input voltage range and is available in a compact 16-lead narrow SOIC package. Its operating temperature range is from 0°C to 70°C, making it suitable for commercial-grade applications. With its robust design and comprehensive protection features, this PoE controller is an excellent choice for designers looking to incorporate PoE capabilities into their products with minimal hassle and maximum reliability.

Conclusion

Analog Devices Inc.'s LTC4263CS#TRPBF represents a state-of-the-art solution for delivering power over Ethernet cables with simplicity and protection. Its compliance with the IEEE 802.3af standard and integration of advanced features make it a top pick for developers and engineers in the industry.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Innovisionsemi
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3160 $51.2120
17+ $6.0028 $102.0476
26+ $5.8153 $151.1978
36+ $5.6277 $202.5972
46+ $5.4401 $250.2446
62+ $4.8773 $302.3926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess