EN
  • EN
  • DE

LTC4366HTS8-2#TRMPBF

Part No LTC4366HTS8-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000098-LTC4366HTS8-2#TRMPBF
Manufacturer Analog Devices Inc.
Category Circuit Protection -Surge Suppression Ics
Package Tape & Reel (TR) Cut Tape (CT)
Applications Automotive
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC4366
Product Status Active
Ultra Librarian 3D Model Ultra Librarian LTC4366HTS8-2#TRMPBF CAD Model

Description

Product Overview: LTC4366HTS8-2#TRMPBF from Analog Devices Inc.

The LTC4366HTS8-2#TRMPBF is a high-performance, surge stopper integrated circuit designed by Analog Devices Inc. to protect sensitive electronic equipment from high voltage spikes and surges. This robust device is capable of withstanding and controlling high transient overvoltages, thus ensuring the protection and longevity of downstream components in a wide range of applications.

Key Features

  • Wide Operating Voltage Range: The LTC4366HTS8-2#TRMPBF operates over a broad input voltage range, making it versatile for various system designs.
  • High Voltage Surge Protection: It is specifically engineered to safeguard against surges, providing reliable protection against unpredictable overvoltage events.
  • Adjustable Overvoltage Lockout: Users can set the overvoltage lockout threshold to meet specific requirements, offering a customizable level of protection.
  • Low Quiescent Current: The device is designed for energy efficiency, drawing minimal current when in standby mode, which is ideal for power-sensitive applications.
  • High-Temperature Operation: With a high-temperature rating, it is suitable for use in harsh environments where thermal stability is crucial.

Applications

The LTC4366HTS8-2#TRMPBF is well-suited for a variety of applications including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace systems
  • Telecommunications equipment
  • Power supply protection

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4366HTS8-2#TRMPBF is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it performs consistently across a range of challenging conditions.

Package and Availability

The device is offered in a compact SOT-23 package, which is ideal for space-constrained applications. It is available in tape and reel packaging, making it suitable for automated assembly processes and large-scale production.

Overall, the LTC4366HTS8-2#TRMPBF from Analog Devices Inc. represents a reliable and efficient solution for protecting sensitive electronics from voltage transients, ensuring system stability and extending the life of the end product.

You May Also Be Interested in

Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8017
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD
Lowest to $3.4419
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $11.0118
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $1.1427
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740
Texas Instruments
USB OTG COMPANION DEVICE
Lowest to $0.7240

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7911 $58.9555
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1792 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess