EN
  • EN
  • DE

LTC4367HMS8-1#TRPBF

Part No LTC4367HMS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description SUPPLY PROTECTION CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features PMIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC4367
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC4367HMS8-1#TRPBFDKR, 505-LTC4367HMS8-1#TRPBFTR, LTC4367HMS8-1#TRPBF-ND, 505-LTC4367HMS8-1#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879909-LTC4367HMS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4367HMS8-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4367HMS8-1#TRPBF

The LTC4367HMS8-1#TRPBF is a robust, high-performance surge stopper circuit designed by Analog Devices Inc. to protect sensitive electronic equipment from damaging overvoltage and undervoltage conditions. This versatile device ensures the safe operation of your systems by controlling external N-channel MOSFETs to regulate the output voltage during transient events.

Encased in an MSOP-8 package, the LTC4367 provides a compact solution for safeguarding power supplies in a variety of applications, including automotive, industrial, and telecommunications equipment. Its key features include an operating voltage range of 4V to 72V, making it suitable for a wide array of supply voltages, and the ability to withstand temporary surges up to 100V, ensuring that your electronics remain protected even under extreme conditions.

One of the standout characteristics of the LTC4367HMS8-1#TRPBF is its ability to control the gate voltage of an external MOSFET, turning it on and off as necessary to prevent overvoltage conditions. This active operation distinguishes it from traditional clamping devices that can dissipate significant power during surge events. Instead, the LTC4367HMS8-1#TRPBF offers a low-loss solution, enhancing the overall efficiency of your system.

The device also includes an adjustable undervoltage lockout, which ensures that the system does not power on until the supply voltage reaches a safe level. This feature is particularly useful in preventing system malfunctions caused by brownout conditions. Additionally, the LTC4367HMS8-1#TRPBF features a fault indicator, providing real-time feedback if the device enters an overvoltage or undervoltage lockout condition.

With its robust surge protection, wide operating voltage range, and efficient power management capabilities, the LTC4367HMS8-1#TRPBF from Analog Devices Inc. is an ideal choice for engineers looking to enhance the resilience and reliability of their power supply designs. Its compact form factor and advanced features ensure that it can be seamlessly integrated into a variety of electronic systems, providing peace of mind that your equipment is safeguarded against unexpected voltage transients.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess