EN
  • EN
  • DE

LTC4367IMS8-1#TRPBF

Part No LTC4367IMS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description SUPPLY PROTECTION CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features PMIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC4367
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4367IMS8-1#TRPBF-ND, 505-LTC4367IMS8-1#TRPBFDKR, 505-LTC4367IMS8-1#TRPBFCT, 505-LTC4367IMS8-1#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879914-LTC4367IMS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4367IMS8-1#TRPBF CAD Model

Description

Product Overview: LTC4367IMS8-1#TRPBF by Analog Devices Inc.

The LTC4367IMS8-1#TRPBF is a robust, high-quality overvoltage, undervoltage, and reverse supply protection controller from Analog Devices Inc., designed to safeguard sensitive electronics against unpredictable voltage fluctuations, surges, and incorrect power supply connections. This versatile device is an essential component for ensuring the longevity and reliability of electronic systems across various applications.

Key Features

  • Voltage Protection Range: The LTC4367 protects systems from supply voltages ranging from -40V to 60V, offering a broad protection window that can accommodate a wide array of power conditions.
  • Low Quiescent Current: With its low quiescent current, the device ensures minimal power consumption when in operation, making it suitable for power-sensitive applications.
  • Adjustable Turn-On Voltage: Users can set the desired turn-on voltage threshold via external resistors, providing flexibility to match the protection to specific system requirements.
  • Fast Overvoltage Shutdown: The LTC4367 reacts swiftly to overvoltage conditions, quickly shutting down to prevent potential damage to downstream components.
  • Gate Drive for External N-Channel MOSFET: The device includes a gate drive for an external N-channel MOSFET, which acts as a series pass element to control the flow of power to the load.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, making it reliable for industrial-grade applications.
  • Robust Packaging: Housed in a compact MSOP-8 package, the LTC4367 is designed for space-constrained environments while offering robust protection.

Applications

The LTC4367IMS8-1#TRPBF is ideal for a variety of applications where electronic components require protection from harmful voltage conditions. These applications include automotive electronics, portable devices, industrial control systems, and avionics. Whether it's to protect against accidental reverse battery installation, overvoltage surges, or brown-out conditions, this device is a reliable solution for maintaining system integrity.

Quality and Reliability

As a product of Analog Devices Inc., the LTC4367IMS8-1#TRPBF is manufactured to meet high standards of quality and reliability. Analog Devices Inc. is known for its commitment to producing components that perform consistently across a range of challenging conditions, ensuring that this voltage protection controller is a trustworthy addition to any electronic system.

You May Also Be Interested in

Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess