EN
  • EN
  • DE

LTC4367IMS8#PBF

Part No LTC4367IMS8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description SUPPLY PROTECTION CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000015-LTC4367IMS8#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)-- Power Management (PMIC) --Power Management - Specialized
Package Tube
Operating Temperature -40°C ~ 85°C
Voltage - Supply 2.5V ~ 60V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Ultra Librarian 3D Model Ultra Librarian LTC4367IMS8#PBF CAD Model

Description

Product Overview: LTC4367IMS8#PBF from Analog Devices Inc.

The LTC4367IMS8#PBF from Analog Devices Inc. is a robust, high-performance overvoltage, undervoltage, and reverse supply protection controller. Designed to safeguard sensitive electronic components from potentially damaging supply conditions, this device is a crucial component for ensuring the longevity and reliability of a wide array of electronic systems.

Key Features

      
  • Voltage Protection: The LTC4367 protects systems from overvoltage events up to 100V and undervoltage conditions, ensuring that your electronics operate within their safe supply voltage range.
  •   
  • Reverse Supply Protection: This device is capable of withstanding negative input voltages down to -40V, offering a safeguard against reverse supply connections which could otherwise be catastrophic for the circuit.
  •   
  • Adjustable Turn-On Voltage: Users can set the turn-on voltage threshold according to their specific requirements, providing a customized level of protection.
  •   
  • Low Quiescent Current: The LTC4367 features a low quiescent current draw, which is critical for battery-powered applications where power efficiency is paramount.
  •   
  • Compact Package: Housed in an MSOP-8 package, the LTC4367IMS8#PBF is designed to fit into space-constrained applications while providing robust protection.

Applications

The LTC4367IMS8#PBF is ideal for use in a variety of applications where power supply conditions may be unpredictable or out of control. These include automotive electronics, industrial systems, avionics, portable devices, and any other applications that require a solid line of defense against voltage anomalies.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4367IMS8#PBF is no exception. It is manufactured to the highest standards, ensuring that it performs consistently across a range of temperatures and operating conditions. With its robust feature set and dependable performance, the LTC4367IMS8#PBF is an essential component for protecting your valuable electronic investments.

For more detailed information, including specific electrical characteristics and pin configurations, please refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6656 $53.3248
19+ $5.4692 $103.9148
29+ $5.2983 $153.6507
40+ $5.1274 $205.0960
51+ $4.9565 $252.7815
68+ $4.4437 $302.1716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,060 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess