EN
  • EN
  • DE

LTC4441MPMSE

Part No LTC4441MPMSE
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 10MSOP / Low-Side Gate Driver IC Non-Inverting 10-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 5V ~ 25V
Logic Voltage - VIL, VIH 1.8V, 2V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise / Fall Time (Typ) 13ns, 8ns
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LTC4441
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879936-LTC4441MPMSE
Ultra Librarian 3D Model Ultra Librarian LTC4441MPMSE CAD Model

Description

The LTC4441MPMSE from Analog Devices Inc. is a robust, high-power MOSFET driver designed to operate in demanding environments. This driver is a crucial component for power management applications, particularly those requiring efficient control of high-current power MOSFETs.

Key Features

  • High Voltage Capability: The LTC4441MPMSE can handle supply voltages up to 80V, making it suitable for a wide range of high-voltage applications.
  • Powerful Drive: It delivers a strong gate drive of up to 2.4A, ensuring that connected MOSFETs switch on and off rapidly, reducing transition losses and improving overall efficiency.
  • Adaptive Shoot-Through Protection: This feature prevents both the high-side and low-side MOSFETs from conducting simultaneously, a condition known as shoot-through, which can be damaging and reduce the efficiency of the application.
  • Wide Operating Temperature Range: With a military-grade temperature range from -55°C to +125°C, the LTC4441MPMSE is designed to reliably operate in extreme conditions, making it ideal for aerospace, defense, and industrial applications.
  • Flexible Supply: The driver can be powered from a supply voltage ranging from 4V to 15V, providing versatility in different circuit configurations.

Applications

The LTC4441MPMSE is well-suited for a variety of high-power and high-voltage applications, including:

  • Automotive power systems
  • Industrial control systems
  • DC/DC converters
  • Motor control circuits
  • Power inverters

Package and Availability

The LTC4441MPMSE is available in a compact 10-lead MSOP package with an exposed pad for enhanced thermal performance. The product is part of Analog Devices Inc.'s extensive line of power management solutions and is supported by their global distribution network.

Conclusion

Overall, the LTC4441MPMSE MOSFET driver is a highly capable component that offers a combination of high-voltage operation, robust drive capabilities, and protection features. It is an excellent choice for engineers looking for a reliable driver to manage high-power MOSFETs in challenging environments.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8627 $68.5881
7+ $18.7592 $131.3144
10+ $18.1729 $181.7290
14+ $17.5867 $246.2138
17+ $17.0004 $289.0068
23+ $15.2418 $350.5614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess