EN
  • EN
  • DE

LTC6811HG-1#PBF

Part No LTC6811HG-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 1-12C 48SSOP / Battery Battery Monitor IC Multi-Chemistry 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Package Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over Temperature
Interface SPI
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-FSOP (0.209", 5.30mm Width)
Supplier Device Package 48-SSOP
Base Product Number LTC6811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC6811HG-1#PBF,-2735-LTC6811HG-1#PBF,LTC6811HG-1#PBF-ND
Standard Package 37
Win Source Part Number 1024717-LTC6811HG-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6811HG-1#PBF CAD Model

Description

The LTC6811HG-1#PBF is a highly sophisticated battery stack monitor that comes from the renowned semiconductor manufacturer, Analog Devices Inc. Engineered to keep up with the rigorous demands of large battery stack monitoring, this integrated circuit is an essential component for managing the health and efficiency of multi-cell battery packs, particularly those found in electric vehicles, energy storage systems, and backup power supplies.

Key Features

  • Precision Monitoring: The LTC6811HG-1#PBF offers high-accuracy voltage measurement capabilities, capable of monitoring up to 12 series-connected battery cells with a voltage measurement accuracy of 0.04%. This precision ensures the longevity and reliability of battery packs by preventing overcharging and deep discharge conditions.
  • Multiple Cell Configurations: This device can be configured for various cell monitoring combinations, making it versatile for different battery chemistries and configurations.
  • Robust Communication: It features a robust isoSPI interface that ensures reliable communication in noisy environments, which is critical for safety in high-voltage battery management systems.
  • Integrated Diagnostics: The LTC6811HG-1#PBF includes comprehensive self-test and diagnostic functions that assist in fault detection, enhancing the safety and reliability of the overall battery management system.
  • Temperature Measurement: It supports external temperature sensing, which allows for thermal monitoring and management of the battery pack.

Product Specifications

Parameter Value
Part Number LTC6811HG-1#PBF
Package 64-lead SSOP
Operating Temperature -40°C to +125°C
Supply Voltage 3V to 5V

With its exceptional performance and reliability, the LTC6811HG-1#PBF by Analog Devices Inc. is the go-to choice for designers looking to implement a robust battery management system. Its ability to deliver precise measurements and diagnostics underpins the safety and efficiency of high-endurance battery applications.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7187 $54.8748
9+ $11.2564 $101.3076
14+ $10.9046 $152.6644
19+ $10.5528 $200.5032
25+ $10.2011 $255.0275
33+ $9.1458 $301.8114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess