EN
  • EN
  • DE

LTC6811HG-1#TRPBF

Part No LTC6811HG-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 1-12C 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Battery IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC6811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC6811HG-1#TRPBFDKR, LTC6811HG-1#TRPBF-ND, 505-LTC6811HG-1#TRPBFTR, 505-LTC6811HG-1#TRPBFCT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843901-LTC6811HG-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6811HG-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC6811HG-1#TRPBF

The LTC6811HG-1#TRPBF is a highly integrated multicell battery monitor and balancer, designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This sophisticated device is engineered to accurately measure up to 12 series-connected battery cells with a total measurement error of less than 1.2mV. The LTC6811 is part of the LTC68xx family, which is widely recognized for its precision and reliability in battery management systems.

Key Features:

  • Multiple Cell Monitoring: Capable of monitoring up to 12 series-connected cells for voltage and temperature, ensuring all cells are operating within safe limits.
  • High Accuracy: Offers a total measurement error under 1.2mV, enabling precise battery management and state-of-charge estimations.
  • Robust Communication: Features a robust proprietary 1Mbps high-speed isoSPI interface that provides safe communication in noisy environments.
  • Passive Cell Balancing: Includes an onboard passive cell balancing function that can discharge overcharged cells to match the energy levels of other cells in the pack.
  • Multiple Configuration Options: Allows for various configurations to accommodate different battery chemistries and application-specific requirements.
  • Temperature Monitoring: Supports external thermistor-based temperature monitoring for additional safety and performance optimization.

Applications:

The LTC6811HG-1#TRPBF is ideally suited for a range of applications that require reliable and accurate battery monitoring, such as:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Backup power systems
  • Grid energy storage
  • Portable power tools
  • Uninterruptible power supplies (UPS)

Package and Quality:

This device is available in a compact 44-lead plastic SSOP package and is specified for operation from -40°C to 125°C. The LTC6811HG-1#TRPBF is designed to meet the stringent quality demands of the automotive industry and is suitable for deployment in harsh operating environments.

With its combination of high precision, robust communication, and versatile feature set, the LTC6811HG-1#TRPBF from Analog Devices Inc. stands out as a sophisticated solution for advanced battery management systems that require the utmost in safety, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Lowest to $37.2795

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8585 $55.4340
9+ $11.3711 $102.3399
14+ $11.0158 $154.2212
19+ $10.6604 $202.5476
25+ $10.3051 $257.6275
33+ $9.2390 $304.8870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess