EN
  • EN
  • DE
  • IT

LTC6908CDCB-1#TRMPBF

Part No LTC6908CDCB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 6-DFN  /  Oscillator, Silicon IC 50kHz ~ 10MHz 6-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Package Tape & Reel
Type Oscillator, Silicon
Frequency 50kHz ~ 10MHz
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 1.25 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Mounting SMD (SMT)
Base Product Number LTC6908
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6908CDCB-1#TRMPBFDKR-ND,LTC6908CDCB-1#TRMPBF-ND,LTC6908CDCB-1#TRMPBFCT-ND,LTC6908CDCB-1#TRMPBFTR-ND,505-LTC6908CDCB-1#TRMPBFTR,-2735-LTC6908CDCB-1#TRMPBFDKR,LTC6908CDCB-1#TRMPBFTR,LTC6908CDCB-1#TRMPBFCT,LTC6908CDCB-1#TRMPBFDKR,-2735-LTC6908CDCB-1#TRMPBFCT,505-LTC6908CDCB-1#TRMPBFCT,505-LTC6908CDCB-1#TRMPBFDKR
Standard Package 500
Win Source Part Number 1033095-LTC6908CDCB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6908CDCB-1#TRMPBF CAD Model

Description

The LTC6908CDCB-1#TRMPBF from Analog Devices Inc. is a high-performance, precision silicon oscillator designed to provide a stable and accurate clock signal for a wide range of electronic applications. This resonant oscillator is part of the LTC6908 series and comes in a compact, 6-lead DFN package, which is ideal for space-constrained applications.

One of the key features of the LTC6908CDCB-1#TRMPBF is its programmability. Users can set the output frequency anywhere from 50kHz to 10MHz using a single resistor, which offers a great deal of flexibility and convenience in design. This feature eliminates the need for external frequency-setting components, such as crystal oscillators, thus reducing the overall component count and saving on board space and cost.

The oscillator operates with a supply voltage range of 2.7V to 5.5V, making it suitable for use in both 3.3V and 5V systems. Its low power consumption is an asset for portable and battery-powered devices, ensuring efficient operation without sacrificing performance.

The LTC6908CDCB-1#TRMPBF also boasts excellent temperature stability and low frequency drift, ensuring consistent performance across a wide range of operating conditions. This makes it an ideal choice for critical applications where precise timing is paramount, such as in communications, industrial, and medical equipment.

Additionally, the device features a proprietary architecture that enables spread spectrum modulation, which can be used to reduce electromagnetic interference (EMI). This is particularly beneficial in applications where EMI must be minimized, such as in sensitive RF or audio equipment.

The oscillator is available in tape and reel packaging, denoted by the 'TRMPBF' suffix, which facilitates efficient assembly for high-volume production. With its robust design and versatile features, the LTC6908CDCB-1#TRMPBF resonant oscillator from Analog Devices Inc. is a reliable and flexible solution for a myriad of timing requirements in modern electronic designs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2376 $59.3264
33+ $3.4770 $114.7410
50+ $3.3684 $168.4200
69+ $3.2598 $224.9262
89+ $3.1511 $280.4479
119+ $2.8251 $336.1869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,640 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess