EN
  • EN
  • DE

LTC6948IUFD-3#TRPBF

Part No LTC6948IUFD-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK/FREQ SYNTH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203529-LTC6948IUFD-3#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers
Package Tape & Reel (TR)
Product Status Active
Type Clock/Frequency Synthesizer (RF/IF), Fractional N
Input Clock
Output Clock
Frequency - Max 5.79GHz
Divider/Multiplier Yes/No
Ultra Librarian 3D Model Ultra Librarian LTC6948IUFD-3#TRPBF CAD Model

Description

Analog Devices Inc. LTC6948IUFD-3#TRPBF

The LTC6948IUFD-3#TRPBF is a high-performance, low noise, 5.7GHz Phase-Locked Loop (PLL) with integrated Voltage Controlled Oscillator (VCO) from Analog Devices Inc. This advanced synthesizer is designed for applications requiring a stable and precise frequency source, such as wireless communications, instrumentation, and radar systems. With its wide frequency range and low phase noise performance, the LTC6948 is an ideal choice for engineers looking to enhance their system performance while reducing board space and power consumption.

Key Features

  • Frequency Range: The device offers a wide frequency range from 140MHz to 5.7GHz, enabling it to be used in a variety of applications across different frequency bands.
  • Low Phase Noise: The LTC6948IUFD-3#TRPBF provides excellent phase noise performance, which is critical for maintaining signal integrity in high-frequency applications.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design complexity and helps in reducing the overall system size.
  • Programmable: The device features a serial port interface for programming the PLL and VCO, allowing for easy integration and control within a system.
  • Power Supply: Operating from a single 3.3V supply, the LTC6948IUFD-3#TRPBF is designed for efficient power usage.
  • Output Power: It offers programmable output power, enabling it to be optimized for various signal chain requirements.
  • Packaging: The component is available in a compact, 24-lead QFN package, which is suitable for space-constrained applications.

Applications

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Microwave Point-to-Point Systems
  • Military and Aerospace Electronics
  • High-Performance RF Systems

Overall, the LTC6948IUFD-3#TRPBF from Analog Devices Inc. is a versatile and reliable choice for designers who require a high-quality, feature-rich PLL with an integrated VCO. Its exceptional performance and ease of use make it a go-to component for advanced frequency synthesis solutions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess