EN
  • EN
  • DE

LTC6957IDD-1#TRPBF

Part No LTC6957IDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description Low Phase Noise, Dual Output Buffer/Driver/Logic Converter with LVPECL Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Number of Pins 12
Packaging Tape & Reel
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1157023-LTC6957IDD-1#TRPBF
Categories Clock/Timing - Clock Buffers,Drivers
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6957IDD-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC6957IDD-1#TRPBF

The LTC6957IDD-1#TRPBF is a high-performance, low phase noise, dual output clock buffer and divider from Analog Devices Inc., designed to deliver precision timing in sophisticated electronic systems. This component is part of the LTC6957 series, which is well-regarded for its ability to manage clock signals with minimal jitter and phase noise, making it an excellent choice for applications that demand high-frequency precision and stability.

Featuring two identical outputs, the LTC6957IDD-1#TRPBF can divide its input frequency by a factor of one, two, four, or eight, thereby offering flexibility in generating the required clock speeds for various digital circuits. The device operates over a wide frequency range, accommodating input clock frequencies from DC up to 300MHz, which makes it suitable for a broad spectrum of applications, including data communications, networking, test equipment, and radar systems.

Encased in a compact 10-lead DFN package, the LTC6957IDD-1#TRPBF is designed with space-saving and performance in mind. Its small footprint allows for integration into systems where board space is at a premium without compromising on the quality of the clock signal. The product features additive phase noise as low as -166dBc/Hz at 10kHz offset, ensuring that the clock signal integrity is maintained even under challenging conditions.

The device also boasts a low additive jitter specification, typically 45fs RMS for the dividing modes, which contributes to the overall system performance by reducing timing errors and enhancing data throughput. Moreover, the LTC6957IDD-1#TRPBF has a fast rise and fall times, which is critical for maintaining sharp clock edges and reliable synchronization across digital components.

For ease of use, the LTC6957IDD-1#TRPBF comes with an enable pin that allows users to control the output buffer, providing a means to manage power consumption and signal integrity during various operational states. It also operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

In summary, the LTC6957IDD-1#TRPBF from Analog Devices Inc. is a versatile, high-performance clock buffer and divider that offers exceptional phase noise and jitter characteristics, suitable for demanding applications where precise timing is critical.

You May Also Be Interested in

Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8283 $65.4849
6+ $17.9104 $107.4624
9+ $17.3507 $156.1563
12+ $16.7910 $201.4920
16+ $16.2313 $259.7008
21+ $14.5522 $305.5962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,537 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess