EN
  • EN
  • DE
  • IT

LTC6992HS6-3#WTRMPBF

Part No LTC6992HS6-3#WTRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description TIMERBLOX: V-CONTROLLED PULSE WI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168810-LTC6992HS6-3#WTRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Clock/Timing -Programmable Timers and Oscillators
Series TimerBlox®
Package Tape & Reel (TR) Cut Tape (CT)
Type Oscillator, Silicon
Product Status Active
Base Product Number LTC6992
Operating Temperature -40°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Ultra Librarian 3D Model Ultra Librarian LTC6992HS6-3#WTRMPBF CAD Model

Description

The LTC6992HS6-3#WTRMPBF is a part of Analog Devices Inc.'s TimerBlox series, which is a family of versatile silicon timing devices. This particular component is a voltage-controlled pulse width modulator (PWM) that provides a simple and precise solution for generating accurate PWM waveforms. It is designed to be highly user-friendly, with minimal external components required for operation.

Key Features

  • Frequency Range: The device offers a wide frequency range of 3.81Hz to 1MHz, allowing for a broad spectrum of applications.
  • Voltage-Controlled PWM: The PWM duty cycle can be controlled via a voltage input, which allows for seamless integration with analog signals and enables easy tuning.
  • Easy to Use: With an internal oscillator and no complex programming required, this device is designed for ease of use and quick setup.
  • Precision: It provides a highly accurate PWM output, ensuring reliable performance in critical applications.
  • Low Power Consumption: The LTC6992HS6-3#WTRMPBF is optimized for low power operation, making it suitable for battery-powered and portable devices.
  • Temperature Stability: The device is designed to maintain its performance across a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Compact Package: Housed in a compact 6-lead ThinSOT package, the LTC6992HS6-3#WTRMPBF is ideal for space-constrained applications.

Applications

The LTC6992HS6-3#WTRMPBF is a versatile component that can be used in a variety of applications. It is particularly well-suited for LED dimming, motor control, and waveform generation. The device's ease of integration with analog inputs makes it an excellent choice for applications requiring variable duty cycle control, such as temperature controllers and variable speed fans. Its robust design also makes it suitable for industrial and automotive applications where precision and reliability are paramount.

Product Summary

Analog Devices Inc.'s LTC6992HS6-3#WTRMPBF is a highly reliable and precise voltage-controlled PWM that simplifies the generation of PWM signals for a diverse range of applications. With its user-friendly interface, low power consumption, and compact packaging, it stands out as an excellent solution for designers looking to add PWM functionality to their projects without the complexity of traditional methods.

You May Also Be Interested in

Texas Instruments
54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Lowest to $13.0539
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0726 $60.3630
11+ $9.9057 $108.9627
16+ $9.5962 $153.5392
22+ $9.2866 $204.3052
28+ $8.9771 $251.3588
38+ $8.0484 $305.8392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess