EN
  • EN
  • DE

LTC6994CS6-1#TRPBF

Part No LTC6994CS6-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Delay Line IC 8 Tap
Manufacturer Analog Devices Inc.
Series TimerBlox®
Package Reel - TR
Family Name LTC6994
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC6994CS6-1#TRPBFDKR, 505-LTC6994CS6-1#TRPBFTR, LTC6994CS6-1#TRPBF-ND, 505-LTC6994CS6-1#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848383-LTC6994CS6-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994CS6-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC6994CS6-1#TRPBF TimerBlox: Delay Block/Debouncer

The LTC6994CS6-1#TRPBF is a programmable delay block/debouncer component from Analog Devices Inc., designed to provide precision timing solutions for a wide range of applications. This versatile device is a part of the TimerBlox series, which is known for its simplicity, accuracy, and ease of use. The LTC6994CS6-1#TRPBF can be used to introduce a fixed delay from microseconds to hours, making it an ideal choice for timing sequences, pulse shaping, and debouncing inputs.

This delay block is housed in a compact SOT-23 package, ensuring a small footprint on printed circuit boards, which is crucial for space-constrained applications. It operates over a single supply voltage range from 2.25V to 5.5V, allowing it to be used in both 3.3V and 5V systems. The low supply current of 55µA (typical at 5V) makes it an energy-efficient choice for battery-powered and portable devices.

The LTC6994CS6-1#TRPBF provides a user-configurable delay time by selecting an external resistor, RSET, or by using the internal programmable settings. The delay time can be set with a resolution of 1% across the entire range, ensuring precise control over timing functions. The device also features a CMOS-compatible input with a wide input threshold range, allowing it to interface seamlessly with a variety of logic levels.

With its robust feature set, the LTC6994CS6-1#TRPBF is suitable for a multitude of applications, including but not limited to, pulse generation, time delay generation, pulse width modulation (PWM), and as a replacement for mechanical relays and switches where a precise electronic timing solution is required.

Analog Devices Inc. has a reputation for high-quality and reliable components, and the LTC6994CS6-1#TRPBF is no exception. It is a practical solution for designers looking to add precise timing controls to their electronic projects without the complexity of programming a microcontroller or the instability of RC delay circuits.

Overall, the LTC6994CS6-1#TRPBF from Analog Devices Inc. is a powerful, versatile, and reliable component that simplifies the design process for timing-critical applications, ensuring consistent performance and reducing time to market.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 500NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8SOIC
Lowest to $29.1045
Maxim Integrated
IC DELAY LINE 5TAP 35NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $24.7389
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1245 $56.8715
16+ $6.6662 $106.6592
24+ $6.4579 $154.9896
33+ $6.2496 $206.2368
42+ $6.0413 $253.7346
56+ $5.4163 $303.3128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,560 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess