EN
  • EN
  • DE

IL712-3E

Part No IL712-3E
Manufacturer TDK InvenSense
Catalog Custom Parts (E - I)
Description IC, DIGITAL ISOLATOR, 12NS, NSOIC-8 - More Details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Channel Type Unidirectional
Data Rate 110 Mbps
Depth 6.2 mm
Isolated Power No
Isolation Voltage 2.5 kV
Lead Free Lead Free
Length 5 mm
Max Input Current 3 mA
Max Operating Temperature 100 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Nominal Supply Current 2.5 mA
Number of Channels 2
Number of Pins 8
Output Current 10 mA
Propagation Delay 15 ns
Pulse Width Distortion (PWD) 3 ns
REACH SVHC No SVHC
Rise Time 4 ns
RoHS Compliant
Type General Purpose
Width 1.75 mm
Win Source Part Number 1193026-IL712-3E
Categories Custom Parts
Manufacturer TDK InvenSense
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IL712-3E CAD Model

Description

The IL712-3E is an electronic component manufactured by TDK InvenSense.

  • Component Type: General Purpose
  • Length: 5 mm
  • Width: 1.75 mm
  • Data Rate: 110 Mbps
  • Channel Type: Unidirectional
  • Number of Channels: 2
  • Number of Pins: 8
  • Isolation Voltage: 2.5 kV
  • Propagation Delay: 15 ns
  • Output Current: 10 mA
  • Lead Free: Yes
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 100 °C

You May Also Be Interested in

Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Hitachi, Ltd
Need more? Email Us
Fuji Electric
Lowest to $8.1612
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
General Cable/Carol Brand
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6727 $53.7089
16+ $6.2956 $100.7296
25+ $6.0988 $152.4700
34+ $5.9021 $200.6714
44+ $5.7054 $251.0376
59+ $5.1152 $301.7968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,598 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess