The LTC7103HUHE#PBF is a high-performance, monolithic synchronous step-down switching regulator from Analog Devices Inc. that delivers up to 20A of continuous output current. It operates over a wide input voltage range of 4.5V to 60V, making it suitable for a variety of applications including automotive, industrial, and telecommunications systems.
Key Features
- Wide Input Voltage Range: 4.5V to 60V, accommodating a variety of power sources.
- High Output Current: Capable of delivering up to 20A of continuous output current.
- Efficient Operation: High efficiency is achieved through low R<sub>DS(ON) internal switches and a constant frequency current mode architecture.
- Adjustable Switching Frequency: The switching frequency is programmable from 200kHz to 2MHz, allowing optimization for efficiency or component size.
- Robust Thermal Performance: Housed in a 5mm x 6mm QFN package, the LTC7103HUHE#PBF is designed for excellent thermal performance.
- Integrated Features: Includes a differential output voltage sense for precise regulation, an internal boost diode, and a programmable soft-start to manage inrush current.
- Protection Functions: Features overvoltage, overcurrent, and overtemperature protection for improved system reliability.
Applications
Due to its robust feature set and wide input voltage range, the LTC7103HUHE#PBF is ideal for a range of applications, including:
- Automotive power systems
- Industrial power supplies
- Telecommunication equipment
- Distributed power systems
- Datacom infrastructure
Product Summary
The LTC7103HUHE#PBF by Analog Devices Inc. is engineered to meet the demands of high-power, high-efficiency applications. With its advanced design and integrated features, this switching regulator simplifies the design of complex power systems while ensuring performance and reliability. Whether for automotive, industrial, or telecommunication systems, the LTC7103HUHE#PBF offers a versatile solution for your power management needs.