EN
  • EN
  • DE

LTC7103MPUHE#PBF

Part No LTC7103MPUHE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.3A 36QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 36-WFQFN, 26 Leads, Exposed Pad
Case / Package 36-QFN (5x6)
Family Name LTC7103
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880073-LTC7103MPUHE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7103MPUHE#PBF CAD Model

Description

Product Overview: LTC7103MPUHE#PBF

The LTC7103MPUHE#PBF is a high-efficiency, monolithic synchronous step-down DC/DC converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This advanced power solution is ideal for a wide range of applications including telecommunications, industrial systems, and automotive electronics, offering an impressive combination of performance, reliability, and flexibility.

Key Features

  • Wide Input Voltage Range: The converter operates over a 4.5V to 105V input voltage range, accommodating a variety of power sources and fluctuating input conditions, making it particularly suitable for automotive and industrial environments.
  • High Output Current: It is capable of delivering up to 2.3A of continuous output current, ensuring sufficient power for demanding applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to a maximum determined by the input voltage, providing the flexibility needed to power a broad range of devices.
  • High Efficiency: The LTC7103MPUHE#PBF features a high efficiency of up to 98%, minimizing power loss and heat generation, which is critical for performance and longevity in compact designs.
  • Robust Thermal Performance: The device is offered in a thermally enhanced 28-lead 4mm x 5mm QFN package, ensuring excellent thermal performance and reliability under high-power operation or in high-temperature environments.
  • Integrated Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, safeguarding your system against a range of potential faults.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunication Infrastructure
  • Distributed Power Systems
  • Datacom and Storage Systems

The LTC7103MPUHE#PBF is a testament to Analog Devices' commitment to providing innovative and robust power management solutions. With its wide input voltage range, high output current capability, and integrated protection features, this DC/DC converter is engineered to meet the stringent requirements of a variety of high-performance applications. Whether you're designing for the demanding automotive sector or the precision-focused industrial market, the LTC7103MPUHE#PBF offers a compelling combination of efficiency, versatility, and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3931 $67.1793
6+ $18.3739 $110.2434
9+ $17.7997 $160.1973
12+ $17.2255 $206.7060
16+ $16.6513 $266.4208
21+ $14.9288 $313.5048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess