EN
  • EN
  • DE

LTC7800IUDC#PBF

Part No LTC7800IUDC#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR SYNC BUCK 60V 20QFN  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4V ~ 60V
Frequency - Switching 320kHz ~ 2.25MHz
Duty Cycle (Max) 98%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC7800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC7800IUDC#PBF,-2735-LTC7800IUDC#PBF,LTC7800IUDC#PBF-ND
Standard Package 91
Win Source Part Number 1231194-LTC7800IUDC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7800IUDC#PBF CAD Model

Description

Analog Devices Inc. LTC7800IUDC#PBF Product Overview

The LTC7800IUDC#PBF is a high performance, high efficiency, synchronous step-down switching regulator from Analog Devices Inc. This advanced component is designed to meet the stringent requirements of modern electronic applications, providing a compact, efficient, and reliable power management solution.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4V to 60V, making it suitable for a variety of applications, including automotive, industrial, and telecommunication systems.
  • High Efficiency: With its synchronous rectification topology, the LTC7800IUDC#PBF achieves high efficiency, which helps in reducing thermal stress and improving system performance.
  • Low Quiescent Current: It features a low quiescent current draw, which extends battery life in portable devices and reduces power consumption in all systems.
  • Adjustable Switching Frequency: The switching frequency can be programmed from 100kHz to 2MHz or synchronized to an external clock, providing design flexibility and optimization of component sizes.
  • Thermal Performance: The LTC7800IUDC#PBF is offered in a thermally efficient 3mm x 3mm QFN package, which aids in heat dissipation and allows for a compact circuit design.
  • Robust Protection Features: This device includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under abnormal conditions.

Applications

Thanks to its wide input voltage range and high efficiency, the LTC7800IUDC#PBF is well-suited for a diverse range of applications. These include:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunication infrastructure
  • Distributed power systems
  • Datacom and storage systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the LTC7800IUDC#PBF is no exception. It is designed to meet the rigorous standards expected in professional electronic design, ensuring both reliability and performance. The device is RoHS compliant and supported by Analog Devices' extensive technical documentation and design resources.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess