EN
  • EN
  • DE

LTC7803JMSE#PBF

Part No LTC7803JMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW IQ SYNCHRONOUS BUCK CONTROLL  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5V ~ 40V
Frequency - Switching 100kHz ~ 3MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Phase Control
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC7803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC7803JMSE#PBF,505-LTC7803JMSE#PBF,161-LTC7803JMSE#PBF,161-LTC7803JMSE#PBF-ND
Standard Package 37
Win Source Part Number 1031161-LTC7803JMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7803JMSE#PBF CAD Model

Description

Product Overview: LTC7803JMSE#PBF from Analog Devices Inc.

The LTC7803JMSE#PBF is a high-performance, high-frequency synchronous step-down switching regulator controller from Analog Devices Inc. that offers a compact and efficient power management solution for a wide range of applications. This advanced controller is designed to minimize external component count while providing precise control and protection for your power system.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 4V to 60V, making it versatile for use in various applications from automotive to industrial power systems.
  • Adjustable Switching Frequency: With a selectable frequency range from 100kHz to 2MHz, the LTC7803JMSE#PBF can be optimized for efficiency or component size depending on the application requirements.
  • High Efficiency: Its synchronous operation provides efficiency as high as 95%, reducing the need for heat sinking and improving system performance.
  • Robust Protection Features: The device includes overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring the longevity and reliability of the power system.
  • Low Shutdown Current: It features a low shutdown current of under 1µA, which is ideal for battery-powered systems where power conservation is critical.

Applications:

The LTC7803JMSE#PBF is suitable for a variety of applications, including but not limited to:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Distributed Power Systems
  • Telecommunications Infrastructure
  • Datacom and Storage Systems

Product Packaging:

This controller comes in a compact 16-lead MSOP package with an exposed pad for enhanced thermal performance, under the part number LTC7803JMSE#PBF, where '#PBF' denotes the lead-free finish of the product.

Conclusion:

The LTC7803JMSE#PBF from Analog Devices Inc. is a sophisticated and reliable choice for designers looking to create efficient, high-performance power systems with a small footprint. Its robust feature set and flexibility make it an excellent choice for a broad range of applications where power efficiency and reliability are paramount.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0422 $56.1688
9+ $11.5219 $103.6971
14+ $11.1618 $156.2652
19+ $10.8017 $205.2323
24+ $10.4417 $250.6008
33+ $9.3615 $308.9295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess