EN
  • EN
  • DE

LTC7804EMSE#PBF

Part No LTC7804EMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW IQ SYNCHRONOUS BOOST CONTROL  /  Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5V ~ 40V
Frequency - Switching 100kHz ~ 3MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC7804
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LTC7804EMSE#PBF,161-LTC7804EMSE#PBF-ND,505-LTC7804EMSE#PBF,-2735-LTC7804EMSE#PBF
Standard Package 37
Win Source Part Number 997433-LTC7804EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7804EMSE#PBF CAD Model

Description

Product Overview: LTC7804EMSE#PBF from Analog Devices Inc.

The LTC7804EMSE#PBF is a high-performance, synchronous step-down switching regulator controller that is part of Analog Devices Inc.'s extensive lineup of power management solutions. This advanced component is specifically designed to deliver precision voltage regulation and high efficiency in a variety of applications, including industrial systems, automotive electronics, and telecommunications infrastructure.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC7804EMSE#PBF operates over a broad input voltage range, accommodating various power sources and enabling its use in a wide array of applications.
  • High Efficiency: With its synchronous rectification and advanced design, this controller achieves high efficiency, which is crucial for thermal management and energy savings in modern electronic systems.
  • Precise Voltage Regulation: It provides accurate output voltage regulation, ensuring the reliable performance of sensitive electronic circuits.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the regulator for size, efficiency, and performance.
  • Robust Protection Features: This device includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system against a variety of fault conditions.
  • Compact Packaging: Housed in a compact MSOP-16 package, the LTC7804EMSE#PBF saves valuable board space and is suitable for space-constrained applications.

Applications

  • Industrial Power Supplies
  • Automotive Electronics
  • Telecommunications Equipment
  • Datacom and Storage Systems
  • Point-of-Load Applications

The LTC7804EMSE#PBF is a testament to Analog Devices Inc.'s commitment to providing innovative and reliable power management solutions. Its robust feature set and flexible design make it an ideal choice for engineers looking to create efficient, high-performance power systems. Whether it's for stepping down high voltages in an industrial setting, regulating power in an automotive environment, or managing the power needs of telecom infrastructure, the LTC7804EMSE#PBF stands out as a versatile and dependable controller.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3279 $51.6395
12+ $8.4742 $101.6904
19+ $8.2094 $155.9786
26+ $7.9446 $206.5596
33+ $7.6798 $253.4334
44+ $6.8853 $302.9532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess