EN
  • EN
  • DE

LTC7821IUH#TRPBF

Part No LTC7821IUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK HYBRID 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 2
Voltage - Supply (Vcc/Vdd) 10V ~ 72V
Frequency - Switching 200kHz ~ 1.5MHz
Duty Cycle (Max) 40%
Synchronous Rectifier No
Clock Sync No
Serial Interfaces -
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC7821
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382688-LTC7821IUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7821IUH#TRPBF CAD Model

Description

Analog Devices Inc. LTC7821IUH#TRPBF Hybrid Synchronous Step-Down Controller

The LTC7821IUH#TRPBF is a cutting-edge hybrid synchronous step-down controller from the renowned manufacturer Analog Devices Inc. This innovative component merges the robustness of a hard-switched controller with the efficiency of a resonant converter, resulting in a versatile and high-performance solution suitable for a wide range of power supply applications.

Designed to operate over a wide input voltage range, the LTC7821IUH#TRPBF is perfect for systems that require a stable and efficient power supply. It is capable of stepping down high input voltages up to 72V to lower output voltages with a remarkable efficiency, making it an ideal choice for automotive, industrial, and telecommunications power systems.

The controller employs a unique fixed-frequency, peak current mode control architecture that simplifies the design of the external circuitry, reducing the number of components required and ultimately cutting down on both board space and system cost. This feature, coupled with its phase-lockable frequency of up to 750kHz, allows for a compact and responsive power supply design.

The LTC7821IUH#TRPBF is housed in a compact 5x5mm QFN package, which is well-suited for space-constrained applications. It also includes a range of built-in protection features, such as overvoltage, overcurrent, and over-temperature protection, ensuring the longevity and reliability of the product under various operating conditions.

With its robust design and advanced features, the LTC7821IUH#TRPBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, high-performance power management solutions. Whether it's for server farms, distributed power systems, or advanced automotive power supplies, this hybrid synchronous step-down controller is engineered to meet the rigorous demands of modern electronic systems.

For designers and engineers looking to enhance the efficiency and performance of their power supply designs, the LTC7821IUH#TRPBF offers a compelling solution that combines the best of both hard-switched and resonant topologies in a single, compact package.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $1.7463
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7135 $59.1405
7+ $16.1752 $113.2264
10+ $15.6697 $156.6970
14+ $15.1642 $212.2988
18+ $14.6587 $263.8566
23+ $13.1423 $302.2729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess