EN
  • EN
  • DE

LTC7871ELWE#PBF

Part No LTC7871ELWE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 6-PHASE BIDIRECTIONAL BUCK/BOOST
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck-Boost Regulator Positive Output Step-Up/Step-Down SPI DC-DC Controller IC 64-LQFP-EP (10x10)
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Tray
Supply Voltage 6V ~ 100V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 64-LQFP Exposed Pad
Case / Package 64-LQFP-EP (10x10)
Family Name LTC7871
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880098-LTC7871ELWE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7871ELWE#PBF CAD Model

Description

The LTC7871ELWE#PBF is a high-performance six-phase synchronous buck or boost controller manufactured by Analog Devices Inc. This versatile component is designed to regulate output voltages from input voltages above, below, or equal to the output voltage, making it ideal for automotive, industrial, and high-power battery-operated systems where efficiency and reliability are critical.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various applications and ensuring adaptability to fluctuating power sources.
  • High Efficiency: With its synchronous operation, the LTC7871ELWE#PBF offers enhanced efficiency, reducing thermal stress and improving system performance.
  • Multi-Phase Operation: The six-phase operation allows for reduced input and output ripple, lower component stress, and the potential for smaller, lighter-weight designs.
  • PolyPhase Operation: The controller supports PolyPhase operation, which can further improve performance by distributing the power load across multiple phases.
  • Programmable Frequency: Users can set the operating frequency of the LTC7871ELWE#PBF to optimize the balance between efficiency and component size.
  • Robust Protection Features: The device includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation and safeguarding against potential damage from abnormal conditions.

Applications

The LTC7871ELWE#PBF is suitable for a wide array of applications, including but not limited to:

  • Automotive power systems
  • Industrial power supplies
  • Distributed DC power systems
  • High-power battery-operated devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC7871ELWE#PBF is no exception. It is designed to meet the stringent requirements of high-performance power management applications, ensuring long-term reliability and consistent operation under varying conditions.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4029 $61.6116
8+ $12.6383 $101.1064
13+ $12.2434 $159.1642
17+ $11.8484 $201.4228
22+ $11.4535 $251.9770
30+ $10.2686 $308.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess