EN
  • EN
  • DE

MAX16993AGJC/VY+T

Part No MAX16993AGJC/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.5V to 36V Synchronous Step Down Triple-Out 0.8V to 3.95V 3A/3A/3A Automotive 32-Pin QFN-D EP / IC REG BUCK ADJ/PROG TRPL 32QFND
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 3
Input Voltage MIN 3.5V
Voltage Input MAX 36V
Output Voltage 0.8V (3.3V, 5V)
Output Voltage MAX 3.95V
Output Current 3A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFND-EP (5x5)
Win Source Part Number 785490-MAX16993AGJC/VY+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16993
Introduction Date June 24, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAX16993AGJC/VY+T CAD Model

Description

Maxim Integrated MAX16993AGJC/VY+T Automotive Power Management IC

The MAX16993AGJC/VY+T by Maxim Integrated is a highly integrated power management solution, specifically designed to meet the rigorous demands of automotive applications. This robust IC offers a compact and efficient design, making it ideal for space-constrained environments commonly found in modern vehicles.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating the fluctuations typical in automotive power systems.
  • High-Efficiency Performance: With its high efficiency, the MAX16993AGJC/VY+T helps in reducing power losses, thereby minimizing heat generation and improving overall system reliability.
  • Multiple Output Channels: This IC features multiple output channels, which can be independently configured to power various subsystems within the vehicle.
  • Integrated Protection Features: It includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the IC and the downstream circuitry from potential damage.

Applications:

The MAX16993AGJC/VY+T is suitable for a wide range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and other vehicle electronics that require stable and reliable power delivery.

Package and Quality:

Encased in a compact package, the MAX16993AGJC/VY+T is designed for easy integration into automotive systems. Maxim Integrated ensures that this IC meets stringent automotive quality standards, including AEC-Q100 qualification, for operation in harsh automotive environments.

Design Support:

Maxim Integrated provides comprehensive design support for the MAX16993AGJC/VY+T, including application notes, reference designs, and simulation tools to assist engineers in implementing this IC into their designs efficiently and effectively.

Conclusion:

Overall, the MAX16993AGJC/VY+T from Maxim Integrated is a versatile and dependable choice for automotive power management. Its combination of wide input voltage range, high efficiency, multiple outputs, and protective features make it an invaluable component in the development of automotive electronics that require a high degree of precision and durability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess