The ZTL432AF-7 is a precision, low dropout (LDO) adjustable shunt regulator from Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is designed to offer a high level of performance for voltage regulation in a wide array of electronic applications, including power supplies, industrial systems, and consumer electronics.
Key Features
- Adjustable Output Voltage: The ZTL432AF-7 provides an adjustable output voltage from 2.5V to 18V, which allows for flexible use in various circuit designs.
- Low Operational Current: With a low operational current of 60μA, this shunt regulator is suitable for energy-sensitive applications.
- High Precision: It offers excellent voltage precision with a deviation of only ±0.5%, ensuring reliable and consistent performance.
- Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, making it robust for challenging environmental conditions.
- Small Package Size: The ZTL432AF-7 comes in a compact SOT-23 package, ideal for space-constrained applications.
Applications
Due to its versatile nature, the ZTL432AF-7 can be utilized in a variety of applications, including:
- Adjustable power supplies
- Battery chargers
- Power management for consumer electronics
- Automotive electronics
- Industrial control systems
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The ZTL432AF-7 is built with this commitment in mind, ensuring that it meets stringent quality standards for reliability and performance. Customers can trust this shunt regulator to provide a stable and precise voltage control solution for their electronic designs.
Ordering Information
The ZTL432AF-7 is available for order now. For detailed product specifications, sample requests, or to place an order, please visit the Diodes Incorporated website or contact an authorized distributor.