EN
  • EN
  • DE

LM2852XMXA-1.5

Part No LM2852XMXA-1.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Synchronous Simple Switcher Buck Regulator | IC REG BUCK 1.5V 2A 14HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.85V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.5V
Output Current 2A
Switching Frequency 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2852
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1198091-LM2852XMXA-1.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2852XMXA-1.5 CAD Model

Description

The LM2852XMXA-1.5 from Texas Instruments is a high-efficiency, synchronous step-down DC/DC buck regulator designed to provide a fixed output voltage of 1.5V. This compact and versatile regulator is ideal for a wide range of applications, including but not limited to, portable devices, networking equipment, and embedded systems.

Key Features

  • Output Voltage: Fixed 1.5V with high accuracy.
  • Input Voltage Range: 2.7V to 5.5V, making it suitable for use with a variety of input sources.
  • High Efficiency: Integrated synchronous rectification enhances efficiency, especially at lower output voltages.
  • Output Current: Capable of delivering up to 2A of continuous output current.
  • Switching Frequency: Adjustable from 1.5 MHz to 3 MHz or can be synchronized to an external clock.
  • Thermal Performance: Enhanced thermal performance with a power-enhanced 14-pin LLP package.
  • Protection Features: Includes over-temperature protection and over-current protection to ensure reliable operation under adverse conditions.

Applications

  • Portable and battery-powered equipment
  • Networking and telecommunication systems
  • Point-of-load conversions from 3.3V or 5V rails
  • FPGA, DSP, and ASIC supplies
  • Green electronics and energy-efficient applications

Product Advantages

The LM2852XMXA-1.5 is designed to meet the needs of modern electronic devices that require efficient power management. Its small footprint and high level of integration make it an excellent choice for space-constrained applications. With its advanced features such as power-good flag, soft-start, and enable pin, designers have the flexibility to implement sophisticated power management schemes. Furthermore, the device's high switching frequency allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size and cost.

For detailed technical specifications, application circuits, and additional information, please refer to the official Texas Instruments datasheet for the LM2852XMXA-1.5.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3414 $56.0484
14+ $7.6648 $107.3072
21+ $7.4252 $155.9292
28+ $7.1857 $201.1996
36+ $6.9462 $250.0632
49+ $6.2276 $305.1524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess