EN
  • EN
  • DE

LTM2883HY-3S#PBF

Part No LTM2883HY-3S#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 2500VRMS 6CH 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 11 Weeks
Features - Digital Isolator 2500Vrms 6 Channel 400kHz - CMTI 32-BBGA
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-BBGA
Case / Package 32-BGA (15x11.25)
Family Name LTM2883
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880121-LTM2883HY-3S#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2883HY-3S#PBF CAD Model

Description

LTM2883HY-3S#PBF - Isolated USB Transceiver with Isolated Power

The LTM2883HY-3S#PBF is a high-performance isolated USB transceiver module from Analog Devices Inc., designed to provide a complete and robust communication interface for demanding industrial applications. This innovative component integrates USB signaling and power isolation into a compact, surface-mount package, ensuring reliable data transfer in electrically noisy environments or where ground loops can be an issue.

Key Features:

  • Isolation: The LTM2883HY-3S#PBF provides 2500Vrms of galvanic isolation between the USB host and peripheral, which effectively breaks ground loops and allows for large common mode voltage variations. This isolation also helps to protect sensitive host controllers from voltage spikes and surges that may occur in harsh industrial settings.
  • Integrated Power: Alongside data isolation, the device features an isolated DC/DC converter that delivers up to 2.5W of output power to the USB peripheral side, eliminating the need for an external isolated power supply.
  • High-Speed USB: This transceiver supports full-speed (12Mbps) and low-speed (1.5Mbps) USB communication, ensuring compatibility with a wide range of USB devices.
  • Robust Design: With its rugged construction, the LTM2883HY-3S#PBF is designed to withstand industrial temperatures ranging from -40°C to +85°C, making it suitable for use in a variety of challenging environments.
  • Easy Integration: The module's small footprint and surface-mount package allow for easy integration into existing designs without significant board rework.

Applications:

The LTM2883HY-3S#PBF is ideal for a range of applications where reliable data communication and isolation are critical. These include:

  • Industrial Control Systems
  • Medical Equipment
  • Test and Measurement Devices
  • Isolated USB Hubs
  • Ground Loop Elimination

In summary, the LTM2883HY-3S#PBF from Analog Devices Inc. is a versatile and reliable solution for adding isolated USB communication to a variety of electronic systems. Its combination of integrated power, robust design, and high-speed USB support make it a valuable component for engineers looking to enhance the safety and integrity of their USB interfaces.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.8823 $91.7646
3+ $37.6471 $112.9413
5+ $36.4706 $182.3530
6+ $35.2941 $211.7646
8+ $34.1177 $272.9416
10+ $30.5882 $305.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess