EN
  • EN
  • DE

LTM4622AIV#PBF

Part No LTM4622AIV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.5-12V 1.5-12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 1.5 ~ 12V 1.5 ~ 12V - - 2A, 2A 3.6V - 20V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 25-PowerLGA Module
Case / Package 25-LGA (6.25x6.25)
Family Name LTM4622
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924504-LTM4622AIV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4622AIV#PBF CAD Model

Description

The LTM4622AIV#PBF is a high-efficiency, dual 2.5A or single 5A step-down DC/DC µModule (micromodule) regulator from Analog Devices Inc., a leader in high-performance analog technology. This compact, versatile power module is designed for use in a wide range of applications, including telecommunications, datacom infrastructure, networking equipment, industrial systems, and more.

Key Features

  • Wide Input Voltage Range: The LTM4622AIV#PBF operates from a 3.6V to 20V input supply, catering to a variety of power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.6V to 5.5V, allowing for precise voltage regulation tailored to specific application needs.
  • Dual 2.5A or Single 5A Output: This µModule can provide two independent 2.5A outputs or can be configured to deliver a single 5A output, offering design versatility for different load requirements.
  • High Efficiency: With its advanced switching architecture, the LTM4622AIV#PBF achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Compact Footprint: Encased in a small 6.25mm x 6.25mm x 5.01mm LGA package, this micromodule regulator is ideal for space-constrained applications.
  • Integrated Components: The device includes the inductor, power switches, DC/DC controller, and supporting components, simplifying design and reducing external parts count.

Applications

The LTM4622AIV#PBF is suitable for a variety of applications due to its compact size, efficiency, and flexibility. It is particularly well-suited for:

  • Telecommunications and Datacom Systems
  • Networking and Server Applications
  • Industrial Equipment
  • Medical Devices
  • Portable Battery-Powered Devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTM4622AIV#PBF is no exception. It is designed to meet the stringent requirements of a wide range of industrial and commercial applications. The product is RoHS compliant and is manufactured to ensure high performance and durability over its operational lifespan.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7693 $89.5386
3+ $36.7338 $110.2014
5+ $35.5859 $177.9295
6+ $34.4380 $206.6280
8+ $33.2900 $266.3200
11+ $29.8462 $328.3082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess