EN
  • EN
  • DE

DS8881N

Part No DS8881N
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Vacuum Fluorescent Display Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1169505-DS8881N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS8881N CAD Model

Description

The DS8881N is a dual differential line receiver manufactured by National Semiconductor, which is now part of Texas Instruments (TI). This device is designed to receive differential signals and convert them to single-ended logic levels. It is commonly used in applications requiring reliable data transmission in noisy environments.

Applications:

  • Data Transmission Systems: Receives differential data signals in communication systems.
  • Industrial Control Networks: Used in industrial automation to receive data from remote sensors and control devices.
  • Computer Interfaces: Receives differential signals from peripherals and other devices connected to a computer.
  • Instrumentation: Used in test and measurement equipment to receive data from probes and sensors.

Features:

  • Dual Differential Line Receiver: Contains two independent differential line receivers in a single package.
  • High Input Impedance: Minimizes loading on the transmission line.
  • High Common-Mode Rejection: Rejects common-mode noise, improving data integrity.
  • TTL Compatible Output: Outputs are compatible with TTL logic levels.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.

Benefits:

  • Reliable Data Reception: Differential signaling provides high noise immunity and minimizes data errors.
  • Long-Distance Communication: Receives signals over long distances without significant signal degradation.
  • High Performance: Supports high data rates for fast communication.
  • Minimized Signal Loading: High input impedance minimizes loading on the transmission line, preserving signal integrity.

The DS8881N is typically used in conjunction with differential line drivers to create a complete differential communication system. The datasheet provides detailed specifications on electrical characteristics, timing parameters, and application guidelines. Given its age, consider researching newer, pin-compatible alternatives from Texas Instruments or other manufacturers for new designs. Modern alternatives may offer improved performance, lower power consumption, or enhanced features.

You May Also Be Interested in

Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess