EN
  • EN
  • DE

LTM4661IY#PBF

Part No LTM4661IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BOOST ADJUSTABLE 4A 25BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series -
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 0.7V
Voltage - Input (Max) 5.5V
Voltage - Output 1 2.5 ~ 5.5V
Voltage - Output 2 -
Voltage - Output 3 -
Voltage - Output 4 -
Current - Output (Max) 4A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Efficiency 85%
Mounting Type Surface Mount
Package / Case 25-PowerBBGA Module
Size / Dimension 0.25" L x 0.25" W x 0.10" H (6.3mm x 6.3mm x 2.4mm)
Supplier Device Package 25-BGA (6.25x6.25)
Control Features -
Approval Agency -
Standard Number -
Base Product Number LTM4661
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372259-LTM4661IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4661IY#PBF CAD Model

Description

Product Overview: LTM4661IY#PBF

The LTM4661IY#PBF is a high-performance, micro-module regulator designed by Analog Devices Inc., a leader in power management technology. This compact and versatile product is part of their extensive range of power solutions, aimed at meeting the demands of space-constrained and power-sensitive applications. The LTM4661IY#PBF is an ideal choice for designers looking for a reliable and efficient power management solution.

Key Features

  • High Efficiency: The LTM4661IY#PBF offers excellent power conversion efficiency, which is critical for minimizing heat generation and ensuring reliable operation in temperature-sensitive environments.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 6V to 48V, making it suitable for a diverse set of applications, including industrial, automotive, and communication systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 10V, providing the flexibility needed to power a broad array of low-voltage ICs and devices.
  • Compact Design: The micro-module design integrates the inductor, power switches, and control circuitry within a compact 6.25mm x 6.25mm x 2.42mm BGA package, saving valuable board space and reducing the complexity of the power supply design.
  • Advanced Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring the safety and longevity of both the regulator and the system it powers.

Applications

The versatility of the LTM4661IY#PBF makes it suitable for a wide range of applications, including:

  • Telecommunications infrastructure
  • Datacom and storage systems
  • Industrial control and automation
  • Automotive infotainment and telematics
  • Portable and battery-powered devices

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality and reliability, and the LTM4661IY#PBF is no exception. It is designed to meet the stringent requirements of a variety of industries, ensuring consistent performance and durability in even the most challenging conditions.

In summary, the LTM4661IY#PBF from Analog Devices Inc. offers an efficient, versatile, and compact power management solution that is well-suited for a multitude of applications where space is at a premium and power efficiency is paramount.

You May Also Be Interested in

Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess