EN
  • EN
  • DE

LTM8028MPY#PBF

Part No LTM8028MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-1.8V 9W / Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 5A 6V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 36V
Voltage - Output 1 0.8 ~ 1.8V
Voltage - Output 2 -
Voltage - Output 3 -
Current - Output (Max) 5A
Applications ITE (Commercial)
Features OCP, OTP, SCP, UVLO
Temperature Range - Operating -55°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 114-BBGA Module
Size / Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Supplier Device Package 114-BGA (15x15)
Base Product Number LTM8028
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 119 pcs
Win Source Part Number 1382694-LTM8028MPY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8028MPY#PBF CAD Model

Description

The LTM8028MPY#PBF is a high-performance DC/DC μModule (micromodule) converter from Analog Devices Inc. This robust power management solution integrates a switching regulator, inductors, and supporting components within a compact, surface-mount package. Designed to simplify the process of designing power supply circuits, this module is ideal for a wide range of applications including industrial, automotive, telecommunications, and data processing systems.

Key Features

  • VIN Range: The LTM8028MPY#PBF operates over a wide input voltage range from 6V to 36V, making it suitable for various supply voltages.
  • Adjustable Output Voltage: Its output voltage is adjustable from 1.2V to 24V, providing flexibility to power a broad array of devices.
  • High Efficiency: With its high-efficiency design, this module minimizes power loss and heat generation, ensuring reliable performance even in demanding environments.
  • Integrated Components: The inclusion of internal inductors, capacitors, and resistors allows for a reduced footprint and simplified design process, as fewer external components are needed.
  • Thermal Performance: The LTM8028MPY#PBF is designed for enhanced thermal performance, featuring over-temperature protection and a wide operating temperature range suitable for industrial-grade applications.

Applications

Due to its versatile nature and robust design, the LTM8028MPY#PBF can be used in a variety of applications, such as:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Networking equipment
  • Data processing systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTM8028MPY#PBF is built to meet high standards, ensuring consistent performance and durability across a range of conditions. With its advanced design and integrated features, this micromodule converter streamlines the power supply design process without compromising on quality or efficiency.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2691 $70.5382
4+ $28.9387 $115.7548
6+ $28.0344 $168.2064
8+ $27.1300 $217.0400
10+ $26.2257 $262.2570
13+ $23.5127 $305.6651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess