EN
  • EN
  • DE

LTM8032EV#PBF

Part No LTM8032EV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-10V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 11 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 10V - - 2A 3.6V - 36V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 71-BLGA Module
Case / Package 71-LGA (15x9)
Family Name LTM8032
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 170
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880158-LTM8032EV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8032EV#PBF CAD Model

Description

Introducing the LTM8032EV#PBF from Analog Devices Inc.

Analog Devices Inc. presents the innovative LTM8032EV#PBF, a complete and versatile step-down power supply module embedded within a compact package. This high-performance product is designed to simplify the implementation of power conversion in a wide array of applications, ranging from telecommunications and networking to industrial and portable devices.

The LTM8032EV#PBF is a member of the µModule® (micromodule) series, which integrates the DC/DC controller, power switches, inductor, and all the supporting components into a single package. This integration significantly reduces design complexity, increases reliability, and accelerates the time-to-market for your products.

Key Features:

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 3.6V to 36V, this module is versatile enough to handle a variety of power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 10V, allowing for a wide range of use cases and compatibility with different circuit requirements.
  • High Efficiency: With its high-efficiency design, the LTM8032EV#PBF ensures minimal heat generation and optimal power conversion, which is crucial for maintaining the performance and longevity of electronic devices.
  • Compact Design: The compact LGA package (9mm x 15mm x 4.32mm) is ideal for space-constrained applications, providing a power-dense solution without sacrificing performance.
  • Built-In Protection Features: It includes overvoltage, overcurrent, and over-temperature protection to safeguard your application from unexpected power surges or conditions that could potentially cause damage.

Applications:

The LTM8032EV#PBF is perfectly suited for a multitude of applications where efficient power conversion is required. It is extensively used in:

  • Telecommunications
  • Datacom Infrastructure
  • Industrial Equipment
  • Medical Devices
  • Automotive Systems
  • Portable Devices and Battery-Powered Equipment

With the LTM8032EV#PBF, Analog Devices Inc. delivers a solution that combines performance, efficiency, and ease of use in a single module, making it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2358 $72.7074
6+ $19.8858 $119.3148
8+ $19.2643 $154.1144
11+ $18.6429 $205.0719
14+ $18.0215 $252.3010
19+ $16.1572 $306.9868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess