EN
  • EN
  • DE

LTM8033MPY#PBF

Part No LTM8033MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-24V 72W / Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 24V 3A 3.6V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output 1 0.8 ~ 24V
Voltage - Output 2 -
Voltage - Output 3 -
Current - Output (Max) 3A
Applications ITE (Commercial)
Features -
Temperature Range - Operating -55°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 76-BBGA Module
Size / Dimension 0.59" L x 0.44" W x 0.19" H (15.0mm x 11.3mm x 4.9mm)
Supplier Device Package 76-BGA (15x11.25)
Base Product Number LTM8033
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 119 pcs
Win Source Part Number 1382695-LTM8033MPY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8033MPY#PBF CAD Model

Description

Product Overview: LTM8033MPY#PBF

The LTM8033MPY#PBF is a high-efficiency, step-down DC/DC μModule (micromodule) regulator from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This innovative product integrates the inductor, power switches, a DC/DC controller, and all the supporting components into a compact, surface-mount package. Designed for simplicity and ease of use, the LTM8033MPY#PBF requires only a few external components to create a complete power management solution.

Key Features

  • Integrated Solution: The LTM8033MPY#PBF combines several components into a single package, reducing design complexity and saving board space.
  • Wide Input Voltage Range: This μModule regulator operates over a wide input voltage range of 3.6V to 36V, making it suitable for a variety of applications, including industrial, automotive, and communications systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 24V, providing versatility to power a wide array of devices.
  • High Efficiency: Its high efficiency minimizes heat generation, which is crucial for performance and reliability in temperature-sensitive applications.
  • Robust Thermal Performance: The LTM8033MPY#PBF is designed to operate reliably in challenging environments, with a temperature range suitable for automotive and industrial applications.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system from damage due to excessive current conditions.

Applications

  • Automotive battery regulation
  • Power for portable devices
  • Industrial power supplies
  • Distributed supply regulation
  • Wall transformer regulation

The LTM8033MPY#PBF is an exemplary solution for designers looking for a compact, efficient, and easy-to-implement power regulator. Its robust design and integrated approach make it an ideal choice for a broad range of applications where space is at a premium and reliability is of utmost importance.

Product Specifications

For detailed technical specifications, please refer to the LTM8033MPY#PBF datasheet provided by Analog Devices Inc. The datasheet includes comprehensive information on performance characteristics, application guidelines, and mechanical specifications necessary for successful integration into your design.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0435 $96.0870
3+ $39.4203 $118.2609
4+ $38.1884 $152.7536
6+ $36.9565 $221.7390
7+ $35.7246 $250.0722
10+ $32.0290 $320.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess