EN
  • EN
  • DE

LTM8046MPY#PBF

Part No LTM8046MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.8-12V / Isolated Module DC DC Converter 1 Output 1.8 ~ 12V 550mA 3.1V - 31V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 31V
Voltage - Output 1 1.8 ~ 12V
Voltage - Output 2 -
Voltage - Output 3 -
Current - Output (Max) 550mA
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Features -
Temperature Range - Operating -55°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 51-BBGA Module
Size / Dimension 0.59" L x 0.44" W x 0.19" H (15.0mm x 11.3mm x 4.9mm)
Supplier Device Package 51-BGA (15x9)
Base Product Number LTM8046
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 170 pcs
Win Source Part Number 1382696-LTM8046MPY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8046MPY#PBF CAD Model

Description

Analog Devices Inc. LTM8046MPY#PBF Overview

The LTM8046MPY#PBF is a high-performance, μModule (micro-module) DC/DC converter developed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This innovative power management solution is designed to offer a compact, efficient, and reliable means of converting and managing power in complex electronic systems.

Key Features

  • Wide Input Voltage Range: The LTM8046MPY#PBF supports a broad input voltage range, typically from 3.1V to 32V, making it versatile for various applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 2.5V up to 12V to suit the needs of the target application.
  • Integrated Components: This μModule converter integrates the inductor, power switches, and other passive components into a single package, simplifying design and reducing the PCB footprint.
  • High Efficiency: With its advanced design, the LTM8046MPY#PBF achieves high efficiency, which is critical for thermal management and energy conservation in electronic systems.
  • Robust Temperature Performance: The device is specified for operation over the -55°C to +125°C temperature range, making it suitable for demanding environments and applications.

Applications

The LTM8046MPY#PBF is ideal for a wide range of applications, including but not limited to:

  • Industrial equipment
  • Telecommunications infrastructure
  • Automotive systems
  • Medical devices
  • Military and aerospace electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM8046MPY#PBF is no exception. It is designed to meet rigorous industry standards, ensuring long-term performance and stability in critical applications.

Compact and Easy to Use

The compact LGA package measures just 9mm x 15mm x 4.92mm, making it an excellent choice for space-constrained applications. Additionally, its design simplicity allows for easy implementation into existing and new designs, reducing time to market and simplifying the overall design process.

For more detailed specifications and application guidance, designers are encouraged to consult the comprehensive datasheet and technical resources available from Analog Devices Inc.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2956 $71.2956
2+ $58.4990 $116.9980
3+ $56.6709 $170.0127
4+ $54.8428 $219.3712
5+ $53.0147 $265.0735
7+ $47.5304 $332.7128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess