EN
  • EN
  • DE

LTM8064IY

Part No LTM8064IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-36V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 12 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 1.2 ~ 36V - - 6A 6V - 58V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 108-BBGA Module
Case / Package 108-BGA (16x11.9)
Family Name LTM8064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 112
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924548-LTM8064IY
Ultra Librarian 3D Model Ultra Librarian LTM8064IY CAD Model

Description

Introducing the LTM8064IY from Analog Devices Inc.

The LTM8064IY is a high-performance DC/DC μModule (micromodule) regulator from the renowned manufacturer Analog Devices Inc. This versatile power management solution is designed to deliver impressive efficiency and ease of use for a wide range of applications. The LTM8064IY stands out for its compact, encapsulated design, which incorporates the inductor, power switches, DC/DC controller, and all the supporting components within a single package.

With an operating input voltage range of 6V to 58V, the LTM8064IY is suitable for a variety of supply sources, including industrial, automotive, and communications systems. It can efficiently regulate an output voltage ranging from 1.2V to 48V, and it supports an output current up to 4A, making it a versatile choice for both low and high power applications.

One of the key features of the LTM8064IY is its Silent Switcher® architecture, which minimizes electromagnetic interference (EMI), a critical requirement for noise-sensitive applications such as precision sensors, test equipment, and high-speed communication systems. This ensures that the module can be used in close proximity to sensitive components without causing disruptions.

The LTM8064IY also boasts advanced thermal design, which enhances its performance reliability over a wide temperature range. It is specified for operation from -40°C to +125°C, making it ideal for harsh environments and demanding industrial applications. Furthermore, its robust package is designed to withstand the rigors of high-vibration and high-humidity conditions.

For engineers and designers looking to expedite their development process, the LTM8064IY offers a simple and efficient solution. Its compact footprint allows for space-saving on PCBs, and its high level of integration reduces the need for additional external components, simplifying the design and reducing time to market.

In summary, the LTM8064IY from Analog Devices Inc. is a powerful, highly integrated DC/DC regulator that combines performance, flexibility, and ease of use. Its ability to satisfy stringent EMI and thermal requirements makes it an excellent choice for a broad spectrum of power management applications.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7152 $82.7152
2+ $67.8689 $135.7378
3+ $65.7480 $197.2440
4+ $63.6271 $254.5084
5+ $61.5062 $307.5310
6+ $55.1435 $330.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,016 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess