EN
  • EN
  • DE

LTM9006IY-14#PBF

Part No LTM9006IY-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 140BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 14 Bit Analog to Digital Converter 8 Input 8 Pipelined 140-BGA (11.25x9)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 140-BFBGA
Case / Package 140-BGA (11.25x9)
Family Name LTM9006
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Quantity per package 210
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924557-LTM9006IY-14#PBF
Ultra Librarian 3D Model Ultra Librarian LTM9006IY-14#PBF CAD Model

Description

The LTM9006IY-14#PBF is a high-performance, mixed-signal front-end module from Analog Devices Inc., designed for communication systems requiring a high degree of signal integrity and processing performance. As a member of Analog Devices' µModule® (micro-module) family, this product integrates multiple functions into a compact, single package, simplifying design and reducing time to market for complex applications.

Key Features

  • Integrated Solution: The LTM9006IY-14#PBF combines an ADC, passive components, and signal conditioning circuitry into a single module, streamlining the design process for RF and IF signal chains.
  • High Performance: With a 14-bit, 125Msps ADC, this module provides precise digital outputs, ensuring accurate signal conversion for demanding applications.
  • Wide Input Range: The device is capable of handling a broad range of input frequencies, making it versatile for various communication protocols and signal processing requirements.
  • Robust Design: The module is built to operate reliably in industrial temperature ranges, ensuring consistent performance in challenging environments.
  • Easy Integration: The LTM9006IY-14#PBF's small footprint and compatibility with standard digital interfaces facilitate easy integration into existing designs without the need for complex routing or additional components.

Applications

The LTM9006IY-14#PBF is ideally suited for a wide array of applications, including:

  • Wireless Infrastructure
  • Telecommunications Equipment
  • Medical Imaging Systems
  • Test and Measurement Devices
  • Radar and Satellite Communications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTM9006IY-14#PBF is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it meets the stringent requirements of professional and industrial applications.

Technical Specifications

Parameter Value
Resolution 14-Bit
Sampling Rate 125Msps
Input Frequency Range Varies with Application
Operating Temperature Range Industrial
Package Compact µModule

For detailed technical specifications, application support, and additional resources, please refer to the manufacturer's official documentation.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess