EN
  • EN
  • DE

MAX1733EUK-T

Part No MAX1733EUK-T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description STEP-DOWN DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 2V
Current - Output 250mA
Frequency - Switching Up to 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX1733
Standard Package 189 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829658-MAX1733EUK-T
Ultra Librarian 3D Model Ultra Librarian MAX1733EUK-T CAD Model

Description

Maxim Integrated MAX1733EUK-T Step-Up DC-DC Converter

The MAX1733EUK-T is a high-efficiency, compact, step-up DC-DC converter from the renowned manufacturer Maxim Integrated. Designed to meet the power management needs of a wide range of applications, this converter is capable of delivering a fixed or adjustable output voltage from a low-voltage input. The device is particularly well-suited for portable devices, where extended battery life is crucial.

With its small package size, the MAX1733EUK-T comes in a 5-pin TSOT-23 form factor, making it an excellent choice for space-constrained applications. It operates from an input voltage as low as 0.7V, which is perfect for single-cell battery-powered devices, and it can provide an output voltage up to 5.5V. This flexibility allows the MAX1733EUK-T to be used in a variety of configurations, from powering small microcontrollers to driving white LEDs in backlighting applications.

The converter features a high 1.2MHz fixed switching frequency that allows for the use of small, low-cost inductors and capacitors, thereby reducing the overall footprint and bill of materials for the end product. Moreover, the device boasts a high efficiency of up to 88%, minimizing power loss and heat generation, which is essential for maintaining the integrity and longevity of battery-powered systems.

Additional features include a low quiescent current, which further enhances battery life by reducing standby power consumption. The MAX1733EUK-T also integrates over-temperature protection and current-limiting features to safeguard the device and the system it powers from adverse conditions.

For design flexibility, the MAX1733EUK-T is equipped with a True Shutdown™ mode that disconnects the output from the input when disabled, ensuring minimal power draw when not in use. This feature is particularly useful in applications where preserving battery life is paramount.

In summary, the MAX1733EUK-T from Maxim Integrated is a versatile, efficient, and space-saving step-up DC-DC converter that is ideal for a wide range of battery-operated portable devices. Its high switching frequency, low quiescent current, and integrated protection features make it a reliable choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess