Analog Devices Inc. MAX17542GATB+T Step-Down Converter
The MAX17542GATB+T from Analog Devices Inc. is a high-performance, high-efficiency, synchronous step-down DC-DC converter that is designed to meet the rigorous power requirements of modern electronic devices. This compact and reliable power solution is suitable for a wide range of applications, including industrial, automotive, communications, and consumer electronics.
Featuring an input voltage range of 4.5V to 42V, the MAX17542GATB+T is capable of delivering an adjustable output voltage from 0.9V up to 0.9 x VIN, which allows for flexible power management across various voltage requirements. The device can supply a maximum continuous output current of 3.5A, making it an excellent choice for powering complex systems with moderate power needs.
Key Features:
- Wide Input Voltage Range: 4.5V to 42V, accommodating a variety of power sources and fluctuating input conditions.
- Adjustable Output Voltage: From 0.9V to 0.9 x VIN, providing versatility for different voltage requirements.
- High Efficiency: Synchronous rectification ensures high efficiency, which is critical for reducing heat and improving system performance.
- Compact Package: Available in a 10-pin TDFN package, which saves board space and is ideal for space-constrained applications.
- Thermal Protection: Over-temperature protection enhances reliability and longevity of the device.
- Peak Current Mode Control: Ensures stable operation over a wide range of input voltages and output loads.
The MAX17542GATB+T integrates multiple protection features such as over-current protection, under-voltage lockout, and thermal shutdown, which safeguard the device and the system it powers from various fault conditions. The device also supports frequency synchronization and has a programmable soft-start feature to minimize inrush current during startup.
With its robust design, the MAX17542GATB+T is engineered to maintain high efficiency across a broad load range, which is essential for extending the battery life of portable devices. Its high level of integration reduces the need for external components, simplifying the design and reducing overall system cost.
Whether you're designing a new power system or upgrading an existing one, the MAX17542GATB+T from Analog Devices Inc. offers a versatile and efficient solution that will help optimize performance and reliability.