EN
  • EN
  • DE

MAX17613AATP+

Part No MAX17613AATP+
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC CURRENT LIMIT OV, UV, RP 20TQ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001080-MAX17613AATP+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tray
Product Status Active
Applications Overvoltage, Undervoltage Protection
Current - Supply 880µA
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Ultra Librarian 3D Model Ultra Librarian MAX17613AATP+ CAD Model

Description

Product Overview: MAX17613AATP+ from Analog Devices Inc.

The MAX17613AATP+ is a versatile and robust surge protection device designed by Analog Devices Inc. to safeguard low-voltage systems against high-voltage transients. This compact and efficient component is essential for engineers looking to enhance the reliability and durability of their electronic designs, particularly in applications prone to electrical overstress such as industrial, automotive, and telecommunications systems.

Key Features

  • Wide Operating Voltage Range: The device is capable of operating over a broad voltage range, typically from 4.5V to 36V, making it suitable for a variety of low-voltage applications.
  • High Surge Protection: It is designed to protect against voltage transients up to the IEC 61000-4-5 surge protection standard, ensuring devices remain safe during unexpected voltage spikes.
  • Low Quiescent Current: The MAX17613AATP+ boasts a low quiescent current, which is crucial for power-sensitive applications.
  • Adjustable Overvoltage Lockout (OVLO): Users can set the OVLO threshold according to their specific needs, providing tailored protection for their circuits.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature to prevent overheating, further enhancing the safety of the system.

Applications

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Power Supplies and Converters
  • Portable Devices

The MAX17613AATP+ comes in a compact TDFN-6 package, making it easy to integrate into space-constrained designs without compromising performance. With its robust surge protection capabilities, it is an ideal choice for protecting sensitive electronic components from voltage transients that can lead to premature failure or erratic operation. Analog Devices Inc. has engineered this device to provide reliable performance and peace of mind, ensuring that your products can withstand the rigors of their operating environments.

For detailed specifications and application guidance, designers are encouraged to consult the MAX17613AATP+ datasheet and Analog Devices Inc.'s technical support resources.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8138 $61.6966
16+ $7.2315 $115.7040
25+ $7.0062 $175.1550
35+ $6.7799 $237.2965
45+ $6.5535 $294.9075
59+ $5.8755 $346.6545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,859 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess