EN
  • EN
  • DE

MAX2601ESA+

Part No MAX2601ESA+
Manufacturer Analog Devices Inc.
Catalog RF Transistors (BJT)
Description RF TRANS NPN 15V 1GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201637-MAX2601ESA+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Discrete Semiconductor Products Transistors Bipolar (BJT) Bipolar RF Transistors
Package Tube
Product Status Active
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 15V
Frequency - Transition 1GHz
Noise Figure (dB Typ @ f) 3.3dB @ 836MHz
Power - Max 6.4W
Ultra Librarian 3D Model Ultra Librarian MAX2601ESA+ CAD Model

Description

The MAX2601ESA+ is a high-performance voltage-controlled oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in the production of precision high-frequency integrated circuits. This VCO is part of the MAX2601 series, which is renowned for its reliability, stability, and efficiency in a wide range of applications.

Key Features

  • Frequency Range: This device operates within a frequency range of 650MHz to 1200MHz, making it suitable for various wireless applications including GSM and PCS base stations, as well as other RF communication systems.
  • High Output Power: The MAX2601ESA+ provides a high output power level, which is essential for maintaining signal integrity in communication systems.
  • Low Phase Noise: It boasts low phase noise characteristics, ensuring a clean signal that is less prone to interference and thus improving overall system performance.
  • Single Supply Operation: The device operates from a single +2.7V to +5.5V power supply, simplifying power management within the system.
  • Adjustable Output: Its output frequency can be adjusted via an external tuning voltage, providing flexibility and precision in frequency selection.
  • Compact Package: Housed in a space-saving 8-pin NSOIC package, the MAX2601ESA+ is ideal for applications where board space is at a premium.

Applications

The MAX2601ESA+ is versatile and can be used in a variety of RF applications, including:

  • Wireless Communication Systems
  • Base Stations for GSM and PCS
  • Portable Radios
  • RFID Systems
  • Test Equipment

Technical Specifications

Parameter Value Frequency Range 650MHz to 1200MHz Supply Voltage +2.7V to +5.5V Package Type 8-pin NSOIC Operating Temperature -40°C to +85°C

For engineers and designers looking for a reliable VCO with a broad frequency range, the MAX2601ESA+ from Analog Devices Inc. represents a solid choice that combines performance with practicality.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess