EN
  • EN
  • DE

BAT15099E6327HTSA1

Part No BAT15099E6327HTSA1
Manufacturer Infineon Technologies
Catalog RF Diodes
Description DIODE SCHOTTKY 4V 100MW SOT143-4 / RF Diode Schottky - 2 Independent 4V 110 mA 100 mW PG-SOT-143-3D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Manufacturer Infineon Technologies
Packaging Reel - TR
Diode Type Schottky - 2 Independent
Voltage - Peak Reverse (Max) 4V
Current - Max 110 mA
Capacitance @ Vr, F 0.35pF @ 0V, 1MHz
Power Dissipation (Max) 100 mW
Temperature Range - Operating 150°C (TJ)
Case / Package TO-253-4, TO-253AA
Supplier Device Package PG-SOT-143-3D
Base Product Number BAT15099
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAT15099E6327BTSA1,BAT 15-099 E6327CT-ND,BAT 15-099 E6327-ND,BAT 15-099 E6327TR-ND,BAT 15-099 E6327CT,BAT15099E6327HTSA1DKR,BAT15099E6327HTSA1TR,BAT 15-099 E6327DKR-ND,BAT 15-099 E6327,SP000010273,BAT15099E6327HTSA1CT,BAT15099E6327XT,BAT 15-099 E6327DKR
Standard Package 3,000
Win Source Part Number 1325122-BAT15099E6327HTSA1
Ultra Librarian 3D Model Ultra Librarian BAT15099E6327HTSA1 CAD Model

Description

The BAT15099E6327HTSA1 is a Schottky diode from Infineon Technologies that comes in a PG-SOT-143-3D package.

  • Diode Type: Two-independent
  • Maximum Peak Reverse Voltage: 4V
  • Maximum Current: 110mA
  • Capacitance @ Vr and F: 0.35pF @ 0V and 1MHz
  • Power Dissipation: 100mW
  • Operating Temperature: 150°C

You May Also Be Interested in

Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess